EN
  • EN
  • DE

BZX84C5V6TA

Part No BZX84C5V6TA
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 5.6V 350MW SOT23-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Cut Reel
Status Obsolete(EOL)
Voltage - Zener (Nom) (Vz) 5.6V
Tolerance ±5%
Maximum Power Dissipation 350mW
Impedance (Max) (Zzt) 40 Ohm
Current - Reverse Leakage @ Vr 1μA @ 2V
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1026771-BZX84C5V6TA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX84C5V6TA CAD Model

Description

Introducing the BZX84C5V6TA Zener Diode from Diodes Incorporated

The BZX84C5V6TA is a high-performance Zener diode designed by the renowned manufacturer, Diodes Incorporated. This precision device is a pivotal component for voltage regulation, offering a nominal Zener voltage of 5.6V. It is specifically engineered to stabilize and clip circuits at a predetermined voltage level, making it an ideal choice for a wide array of electronic applications.

Constructed with a planar die, the BZX84C5V6TA belongs to a series of surface-mount Zener diodes, which are encapsulated in a small SOT-23 package. This compact form factor allows for high-density mounting and is suitable for automated assembly processes, thereby reducing production costs and time.

Key Features of the BZX84C5V6TA

      
  • Standard Zener Breakdown Voltage Range: With a precise breakdown voltage of 5.6V, this Zener diode ensures consistent performance for voltage regulation in electronic circuits.
  •   
  • High Surge Current Capability: The device is capable of withstanding high surge currents, providing reliable protection against voltage spikes and transients.
  •   
  • Power Dissipation: It has a power dissipation of 350mW, which facilitates adequate energy handling capacity for a variety of applications.
  •   
  • Small Package Size: The SOT-23 package is not only space-efficient but also offers excellent thermal performance for its size.
  •   
  • RoHS Compliant: As a commitment to environmental sustainability, the BZX84C5V6TA is RoHS compliant, ensuring that it is free from hazardous substances.

Applications of the BZX84C5V6TA

The versatility of the BZX84C5V6TA Zener diode makes it suitable for a multitude of applications. It is commonly used in:

      
  • Power supply circuits
  •   
  • Consumer electronics
  •   
  • Telecommunications
  •   
  • Portable devices
  •   
  • Industrial controllers

With its robust design and consistent performance, the BZX84C5V6TA from Diodes Incorporated is a reliable choice for designers and engineers looking to implement effective voltage regulation solutions in their electronic designs. Its combination of features ensures that it can meet the demands of both simple and complex circuitry.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 300MW SOD323
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366
MICROSS/On Semiconductor
DIODE ZENER 6.2V 1W DO41
Lowest to $0.2911

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess