EN
  • EN
  • DE

BZX84C20TA

Part No BZX84C20TA
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Arrays
Description DIODE ZENER 20V 350MW SOT23-3 / Zener Diode Array
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Arrays
Mfr Diodes Incorporated
Series *
Package Cut Tape (CT),
Product Status Obsolete
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names 1034-BZX84C20TATR,31-BZX84C20TATR,BZX84C20ZXTR-ND,BZX84C20ZXCT-ND,BZX84C20ZXTR,1034-BZX84C20TADKR,BZX84C20ZXCT,1034-BZX84C20TACT
Standard Package 3,000
Win Source Part Number 1050431-BZX84C20TA
Ultra Librarian 3D Model Ultra Librarian BZX84C20TA CAD Model

Description

Product Overview: BZX84C20TA - Diodes Incorporated

The BZX84C20TA is a robust voltage regulator diode from the reputable manufacturer Diodes Incorporated. This Zener diode is designed to provide a precise voltage regulation, making it an ideal choice for a wide range of applications that require voltage clamping and voltage reference solutions.

Key Features

  • Nominal Zener Voltage: The BZX84C20TA offers a nominal Zener voltage of 20V, providing a stable reference voltage for various circuits.
  • Power Dissipation: With a power dissipation of 350mW, this component can withstand moderate levels of power while maintaining its functionality and reliability.
  • Package Type: The device comes in a small SOT-23 package, which is suitable for high-density mounting and is ideal for space-constrained applications.
  • Low Leakage Current: The low leakage current characteristic ensures minimal power loss when the diode is in the off state, enhancing the overall efficiency of the circuit.
  • Wide Operating Temperature Range: It operates effectively over a broad temperature range from -55°C to +150°C, making it suitable for use in harsh environments.

Applications

The BZX84C20TA is versatile in its applications and is commonly used in:

  • Power supply regulation
  • Overvoltage and surge protection circuits
  • Voltage reference in analog circuits
  • Consumer electronics
  • Telecommunication devices
  • Automotive electronics

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the BZX84C20TA is no exception. It is manufactured to meet stringent industry standards, ensuring high reliability and performance. The product is also RoHS compliant, adhering to environmental regulations by avoiding the use of hazardous substances.

Conclusion

Overall, the BZX84C20TA Zener diode from Diodes Incorporated is a high-quality, reliable component that provides efficient voltage regulation solutions. Its small footprint, low leakage current, and wide operating temperature range make it a versatile choice for designers looking to maintain voltage stability in their electronic circuits.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER ARRAY 6.2V SOT23-3 / Zener Diode Dual Common Cathode 6.2V 6.45% 10Ohm 300mW 3-Pin SOT-23 T/R
Lowest to $0.0527
Diodes Incorporated
DIODE ZENER ARRAY 10V SOT23-3
Lowest to $0.1082
Vishay
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 15V SOT23-3
Lowest to $0.0659
Vishay
Need more? Email Us
Rohm Semiconductor
Lowest to $0.1987
Vishay
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 4.3V SOT23-3
Lowest to $0.0681
Diodes Incorporated
DIODE ZENER ARRAY 20V SOT23-3
Lowest to $0.0535

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess