EN
  • EN
  • DE

BZX84C13TS-7-F

Part No BZX84C13TS-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 13V SOT363 / TRIPLE SURFACE MOUNT ZENER DIODE ARRAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Part Status Obsolete (End Of Life)
Configuration 3 Independent
Voltage - Zener (Nom) (Vz) 13V
Tolerance ±6%
Power - Max 200mW
Impedance (Maximum) (Zzt) 30 Ohms
Current - Reverse Leakage at Vr 100nA at 8V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SOT-363
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802097-BZX84C13TS-7-F
Ultra Librarian 3D Model Ultra Librarian BZX84C13TS-7-F CAD Model

Description

Product Overview: BZX84C13TS-7-F

The BZX84C13TS-7-F is a high-performance Zener diode from Diodes Incorporated, designed to offer precise voltage regulation in a compact SOT-363 package. This surface-mount device is tailored for applications requiring a stable and reliable reference voltage. Its nominal Zener voltage of 13V makes it suitable for a broad range of electronic circuits, providing protection against overvoltage conditions and voltage stabilization for sensitive components.

With its low leakage current and excellent stability, the BZX84C13TS-7-F is an ideal choice for power supply circuits, voltage reference applications, and as a fail-safe for overvoltage transients. The device's tight voltage tolerance ensures consistent performance, making it a reliable component in precision systems. The Zener diode's small form factor is conducive to high-density circuit board designs, allowing for efficient use of space without sacrificing performance.

The BZX84C13TS-7-F boasts a power dissipation of 300mW, which, combined with its thermal resistance, allows for efficient operation even in environments where thermal management is a concern. This characteristic ensures that the device can maintain its performance over a wide operating temperature range, making it suitable for industrial and commercial applications that may experience fluctuating temperatures.

This Zener diode is also characterized by its fast response time to transient overvoltages, providing quick and effective protection for downstream components. Its robust construction ensures long-term reliability and a reduced risk of failure, which is critical in maintaining the integrity of the electronic system it serves.

Diodes Incorporated's commitment to quality is reflected in the BZX84C13TS-7-F, which is fabricated in a high-reliability process and undergoes rigorous testing to ensure it meets the stringent standards required for electronic components. This Zener diode is RoHS-compliant, reflecting the company's dedication to environmental responsibility and the production of components that meet global regulatory requirements.

In summary, the BZX84C13TS-7-F from Diodes Incorporated is a versatile and reliable Zener diode that offers precise voltage regulation, low leakage current, and a compact footprint, making it an excellent choice for a wide array of electronic applications.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER ARRAY 10V SOT23-3
Lowest to $0.1082
Rohm Semiconductor
DIODE ZENER ARRAY 5.6V SMD5
Lowest to $0.2212
Diodes Incorporated
DIODE ZENER ARRAY 24V SOT23-3
Lowest to $0.1686
Diodes Incorporated
DIODE ZENER ARRAY 18V SOT23-3
Lowest to $0.0613
Rohm Semiconductor
DIODE ZENER ARRAY 6.8V SMD5
Lowest to $0.0762
Diodes Incorporated
DIODE ZENER ARRAY 4.7V SOT23-3
Lowest to $0.0455
Diodes Incorporated
DIODE ZENER ARRAY 5.1V SOT23-3
Lowest to $0.0285
Diodes Incorporated
Need more? Email Us
Vishay
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess