EN
  • EN
  • DE

BZT585B18TQ-7

Part No BZT585B18TQ-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description Tight Tolerance Zener Diode SOD5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 18 V
Tolerance ±2%
Power - Max 350 mW
Impedance (Max) (Zzt) 45 Ohms
Current - Reverse Leakage @ Vr 50 nA @ 12.6 V
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 100 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case SC-79, SOD-523
Supplier Device Package SOD-523
Base Product Number BZT585
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1378044-BZT585B18TQ-7
Ultra Librarian 3D Model Ultra Librarian BZT585B18TQ-7 CAD Model

Description

Introducing the BZT585B18TQ-7 Zener Diode from Diodes Incorporated

The BZT585B18TQ-7 is a state-of-the-art Zener diode designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality discrete and analog semiconductor products. This Zener diode is engineered to provide a precise voltage regulation with a nominal Zener voltage of 18V, making it an ideal component for a wide array of electronic circuits requiring voltage clamping or voltage reference solutions.

Constructed with an advanced silicon technology, the BZT585B18TQ-7 offers excellent stability and performance characteristics. It features a low Zener impedance and low leakage current, which ensures reliable operation even in the most demanding applications. The device is encapsulated in a small, surface-mount SOD-523 package, which is designed to optimize board space in compact electronic systems.

Key specifications of the BZT585B18TQ-7 include:

  • Zener Voltage (VZ): 18V
  • Power Dissipation (PD): 300mW
  • Forward Voltage (VF): 1.2V at IF = 10mA
  • Zener Impedance (ZZT): 25 Ohms at IZT = 5mA
  • Operating and Storage Temperature Range: -55°C to +150°C

This component is particularly suitable for use in over-voltage protection circuits, voltage regulation modules, and as a stable reference in precision applications. The BZT585B18TQ-7 is also characterized by its low thermal resistance, which contributes to a better overall thermal management within electronic devices.

Diodes Incorporated has designed the BZT585B18TQ-7 with an emphasis on quality and reliability. It is RoHS compliant and free from lead, halogens, and antimony, making it an environmentally friendly choice for manufacturers looking to create eco-conscious products. Additionally, its robust construction ensures that it meets the stringent requirements of industrial standards, providing a long operating life and consistent performance.

Whether you're designing power supplies, consumer electronics, or industrial equipment, the BZT585B18TQ-7 Zener diode from Diodes Incorporated is an excellent choice for maintaining voltage stability and protection in your circuits.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess