EN
  • EN
  • DE

BZT52HC20WF-7

Part No BZT52HC20WF-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description ZENER DIODE SOD123F T&R 3K
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Voltage - Zener (Nom) (Vz) 20V
Tolerance ±6%
Power - Max 375mW
Impedance (Maximum) (Zzt) 20 Ohms
Current - Reverse Leakage at Vr 50nA at 14V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package SOD-123F
Supplier Device Package SOD-123F
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801301-BZT52HC20WF-7
Ultra Librarian 3D Model Ultra Librarian BZT52HC20WF-7 CAD Model

Description

Product Overview: BZT52HC20WF-7 by Diodes Incorporated

The BZT52HC20WF-7 is a precision-engineered surface-mount Zener diode from Diodes Incorporated, designed to provide a reliable voltage regulation solution in a variety of electronic applications. This component is part of the BZT52 series, which is known for its high performance and compact form factor.

Key Features

  • Voltage Regulation: The BZT52HC20WF-7 offers a nominal Zener voltage of 20V, making it suitable for stabilizing voltage in a circuit and providing protection against voltage spikes.
  • Power Dissipation: With a power dissipation of 200mW, this Zener diode can absorb a significant amount of energy without compromising its performance, ensuring a stable operation even under varying conditions.
  • Compact Package: Housed in a small SOD-123F package, this diode is ideal for space-constrained applications, allowing designers to minimize the footprint of their circuits without sacrificing functionality.
  • High Reliability: The BZT52HC20WF-7 is designed to meet the stringent quality standards of Diodes Incorporated, ensuring a high level of reliability for critical applications.
  • Wide Operating Temperature Range: It operates effectively over a broad temperature range from -55°C to +150°C, making it versatile for use in various environmental conditions.

Applications

The BZT52HC20WF-7 is suitable for a diverse range of applications, including:

  • Power supply regulation
  • Overvoltage protection circuits
  • Consumer electronics
  • Telecommunication devices
  • Industrial control systems

Quality and Compliance

Compliance with RoHS standards ensures that the BZT52HC20WF-7 meets environmental regulations, reducing the ecological impact of electronic components. Additionally, the product is supported by Diodes Incorporated's commitment to quality, backed by rigorous testing and quality control procedures.

Whether you are designing a power management system, a protective circuit, or any other application requiring precise voltage regulation, the BZT52HC20WF-7 from Diodes Incorporated offers a dependable and efficient solution.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
MICROSS/On Semiconductor
DIODE ZENER 6.2V 1W DO41
Lowest to $0.2911
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1,280+ $0.0453 $57.9840
3,110+ $0.0372 $115.6920
4,810+ $0.0360 $173.1600
6,625+ $0.0349 $231.2125
8,565+ $0.0337 $288.6405
11,455+ $0.0303 $347.0865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,675 pieces
MOQ: 1280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess