EN
  • EN
  • DE

BZT52HC15WF-7

Part No BZT52HC15WF-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 15V 375MW SOD123F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Voltage - Zener (Nom) (Vz) 15V
Tolerance ±6%
Power - Max 375mW
Impedance (Maximum) (Zzt) 15 Ohms
Current - Reverse Leakage at Vr 50nA at 10.5V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package SOD-123F
Supplier Device Package SOD-123F
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801555-BZT52HC15WF-7
Ultra Librarian 3D Model Ultra Librarian BZT52HC15WF-7 CAD Model

Description

Product Overview: BZT52HC15WF-7

The BZT52HC15WF-7 is a high-performance Zener diode offered by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This Zener diode is designed to provide a precise voltage regulation solution for a wide range of electronic applications, including power supply circuits, voltage reference points, and protection circuits against voltage transients.

Key Features

  • Voltage Regulation: The BZT52HC15WF-7 provides a nominal Zener voltage of 15V, making it ideal for applications that require a stable reference voltage.
  • Power Dissipation: With a power dissipation rating of 375mW, it can handle moderate levels of power without overheating, ensuring reliable operation under typical usage conditions.
  • Package: It comes in a compact SOD-123F package, which is suitable for high-density mounting and saves valuable board space in compact electronic assemblies.
  • Low Leakage Current: The device features low leakage current characteristics, which enhances its efficiency and minimizes power loss.
  • High Surge Capability: The BZT52HC15WF-7 is capable of withstanding surge currents, providing additional protection for sensitive electronic components.
  • RoHS Compliant: As an environmentally conscious product, it complies with the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment.

Applications

  • Consumer Electronics
  • Telecommunications
  • Computer Systems
  • Industrial Equipment
  • Medical Devices

The BZT52HC15WF-7 Zener diode from Diodes Incorporated is a reliable and efficient solution for engineers and designers looking to implement precise voltage regulation in their circuits. Its combination of small form factor, robust performance, and compliance with environmental standards makes it a versatile component for a broad array of applications.

Ordering Information

To order or inquire about the BZT52HC15WF-7 Zener diode, customers can contact Diodes Incorporated or their authorized distributors, ensuring they receive genuine products with the company's quality assurance.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1,050+ $0.0477 $50.0850
2,555+ $0.0392 $100.1560
3,950+ $0.0380 $150.1000
5,450+ $0.0367 $200.0150
7,045+ $0.0355 $250.0975
9,435+ $0.0318 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,233 pieces
MOQ: 1050 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess