EN
  • EN
  • DE

BZT52C7V5Q-7-F

Part No BZT52C7V5Q-7-F
Manufacturer Diodes Incorporated
Catalog Custom Parts (B - D)
Description new, original packaged
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1111615-BZT52C7V5Q-7-F
Categories Custom Parts
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BZT52C7V5Q-7-F CAD Model

Description

Product Overview: BZT52C7V5Q-7-F by Diodes Incorporated

The BZT52C7V5Q-7-F is a high-performance Zener diode from Diodes Incorporated, designed to offer a reliable voltage regulation solution in a compact package. This Zener diode is part of the BZT52 series, which is well-known for its precision voltage regulation capabilities and stability across a wide range of operating conditions. With its precise voltage rating of 7.5V, this component is ideal for use in a variety of electronic circuits requiring a regulated voltage supply.

Key Features

  • Low Zener Impedance: The BZT52C7V5Q-7-F features a low dynamic impedance, which ensures stable performance and a consistent voltage output under varying load conditions.
  • Power Dissipation: This Zener diode can handle up to 500mW of power dissipation, making it suitable for handling moderate power levels in circuitry.
  • Surface-Mount Package: Packaged in the compact SOD-123 configuration, it is designed for automated assembly processes and is ideal for space-constrained applications.
  • High Reliability: Manufactured by Diodes Incorporated, a reputable company in the semiconductor industry, the BZT52C7V5Q-7-F is built to high-quality standards, ensuring reliability and longevity.
  • RoHS Compliant: This product is compliant with RoHS standards, which means it is manufactured without the use of hazardous substances, making it environmentally friendly.

Applications

The BZT52C7V5Q-7-F is versatile and can be used in various applications, including:

  • Power supply regulation
  • Overvoltage and surge protection circuits
  • Consumer electronics
  • Telecommunication devices
  • Industrial control systems

Quality and Support

Diodes Incorporated ensures that each BZT52C7V5Q-7-F Zener diode meets rigorous quality control standards. Customers can expect consistent performance and support for their technical queries. With its robust design and dependable operation, the BZT52C7V5Q-7-F is a solid choice for designers looking for a compact, efficient, and reliable voltage regulation solution.

You May Also Be Interested in

Chilisin
new, original packaged
Lowest to $0.0018
Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0335
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
Chilisin
Need more? Email Us
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
Chilisin
Lowest to $0.0019

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1,430+ $0.0350 $50.0500
3,485+ $0.0287 $100.0195
5,400+ $0.0278 $150.1200
7,435+ $0.0269 $200.0015
9,620+ $0.0260 $250.1200
12,880+ $0.0233 $300.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130,000 pieces
MOQ: 1430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess