EN
  • EN
  • DE

BZT52C5V6T-7

Part No BZT52C5V6T-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description Zener Diode Single 5.6V 7.14% 40Ohm 300mW 2-Pin SOD-523 T/R / DIODE ZENER 5.6V 300MW SOD523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 5.6V
Tolerance ±7%
Maximum Power Dissipation 300mW
Impedance (Max) (Zzt) 40 Ohm
Current - Reverse Leakage @ Vr 1μA @ 2V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-523
Win Source Part Number 079775-BZT52C5V6T-7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BZT52C5V6T
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian BZT52C5V6T-7 CAD Model

Description

Product Overview: BZT52C5V6T-7 from Diodes Incorporated

The BZT52C5V6T-7 is a high-performance Zener diode, meticulously crafted by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This device is designed to provide precision voltage regulation in a variety of electronic applications, ranging from power supply stabilization to voltage reference in sophisticated integrated circuits.

Key Features

  • Voltage Regulation: With a nominal Zener voltage of 5.6V, the BZT52C5V6T-7 offers precise voltage regulation, ensuring stable operation in electronic circuits.
  • Power Dissipation: This component is capable of handling up to 410mW of power dissipation, which allows it to withstand moderate levels of power while maintaining its regulatory function.
  • Package: Enclosed in a small SOD-523 package, the BZT52C5V6T-7 is optimized for space-constrained applications, providing excellent performance in a compact footprint.
  • Thermal Stability: Its operating temperature range of -55°C to +150°C ensures reliable performance across a wide range of environmental conditions.
  • Low Leakage Current: The device exhibits low leakage current, enhancing its efficiency and making it suitable for low-power operations.

Applications

The BZT52C5V6T-7 is versatile and can be used in various applications, including:

  • Consumer Electronics
  • Telecommunication Systems
  • Computer Systems
  • Portable Devices
  • Industrial Equipment

Reliability and Quality

Diodes Incorporated is committed to delivering high-quality products. The BZT52C5V6T-7 Zener diode is no exception, as it is produced with the highest standards of manufacturing excellence. Its robust design ensures long-term reliability, making it a preferred choice for engineers and designers looking for components with consistent performance.

Environmental Compliance

The BZT52C5V6T-7 is also environmentally friendly, complying with RoHS and Green standards, which restricts the use of hazardous substances in electronic equipment. This commitment to environmental sustainability reflects Diodes Incorporated's dedication to responsible manufacturing practices.

In summary, the BZT52C5V6T-7 from Diodes Incorporated is a high-quality Zener diode that offers efficient voltage regulation, thermal stability, and a compact design, making it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8797 $52.7820
140+ $0.7219 $101.0660
215+ $0.6993 $150.3495
300+ $0.6767 $203.0100
385+ $0.6542 $251.8670
515+ $0.5865 $302.0475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 89,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess