EN
  • EN
  • DE

BZT52C5V6S-7

Part No BZT52C5V6S-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 5.6V 200MW SOD323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Zener Diode 5.6 V 200 mW ±7% Surface Mount SOD-323
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package SC-76, SOD-323
Case / Package SOD-323
Family Name BZT52C5V6
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number BZT52C5V6SCT, -772-BZT52C5V6S-7TR, BZT52C5V6STR-ND, BZT52C5V6S7, BZT52C5V6SCT-ND, BZT52C5V6SDITR, BZT52C5V6STR, BZT52C5V6SDICT, BZT52C5V6S
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865227-BZT52C5V6S-7
Ultra Librarian 3D Model Ultra Librarian BZT52C5V6S-7 CAD Model

Description

Product Overview: BZT52C5V6S-7 Zener Diode

The BZT52C5V6S-7 is a high-performance Zener diode from Diodes Incorporated, designed to offer a reliable voltage regulation solution in a compact, surface-mount package. This small signal Zener diode is specifically engineered to provide a precise voltage reference of 5.6V, making it an ideal choice for a wide range of electronic applications requiring voltage regulation or voltage reference purposes.

Key Features

  • Stable Zener Voltage: The BZT52C5V6S-7 ensures a stable Zener voltage of 5.6V, which is critical for maintaining consistent performance in voltage-sensitive circuits.
  • Low Leakage Current: This diode features a low leakage current, which enhances the overall efficiency of the device and reduces power loss.
  • High Power Dissipation: With a power dissipation of 410mW, the BZT52C5V6S-7 can handle a reasonable amount of power, contributing to its robustness and reliability.
  • Surface Mount Package: The SOD-323 package is designed for optimal space-saving on PCBs, allowing for high-density mounting and making it suitable for compact electronic assemblies.
  • Wide Operating Temperature Range: The device operates effectively across a broad temperature range from -55°C to +150°C, ensuring stability and performance even under extreme conditions.

Applications

The versatility of the BZT52C5V6S-7 Zener diode makes it suitable for a variety of applications, including:

  • Voltage regulation in power supplies
  • Protection circuits
  • Switching operations
  • Consumer electronics
  • Computing devices
  • Telecommunication systems

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the BZT52C5V6S-7 is no exception. It is manufactured to the highest standards, ensuring it meets the rigorous demands of industrial, commercial, and consumer applications. The device's consistent performance and durability make it a reliable component in any electronic system.

Environmental Compliance

The BZT52C5V6S-7 is RoHS compliant, meaning it conforms to environmental standards by avoiding the use of hazardous substances. This compliance reflects Diodes Incorporated's dedication to environmental responsibility and the production of eco-friendly products.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $0.1467
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2,340+ $0.0214 $50.0760
5,685+ $0.0176 $100.0560
8,775+ $0.0171 $150.0525
12,125+ $0.0165 $200.0625
15,625+ $0.0160 $250.0000
20,980+ $0.0143 $300.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300,000 pieces
MOQ: 2340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess