Product Overview: BZT52C4V7T from Diodes Incorporated
The BZT52C4V7T is a high-performance Zener diode from Diodes Incorporated, designed to offer excellent voltage regulation with a nominal Zener voltage of 4.7 volts. This product is part of Diodes Incorporated's extensive range of Zener diodes, which are well-regarded for their reliability, efficiency, and compact form factor.
With its small surface-mount SOD-523 package, the BZT52C4V7T is an ideal choice for space-constrained applications, providing designers with a versatile solution for voltage regulation and protection needs in their circuits. The compact size does not compromise its power handling capabilities, as it can dissipate up to 200mW of power, making it suitable for a variety of electronic devices.
The BZT52C4V7T features a tight tolerance on its Zener voltage, ensuring precise voltage regulation and a stable performance across various conditions. This precision is critical for applications that require consistent voltage levels to function correctly. Additionally, the device offers a low incremental surge resistance, which enhances its ability to handle transient voltage spikes and improves overall circuit protection.
Specifications of the BZT52C4V7T include:
- Nominal Zener Voltage: 4.7V
- Power Dissipation: 200mW
- Package: SOD-523
- Operating Temperature Range: -55°C to +150°C
- Zener Voltage Tolerance: ±5%
Applications for the BZT52C4V7T are diverse, ranging from consumer electronics to industrial control systems. It can be used in power management circuits, voltage reference purposes, and as a protective device in sensitive electronics. Its robustness also makes it suitable for harsh environments where stability and reliability are paramount.
Diodes Incorporated ensures that the BZT52C4V7T meets the highest quality standards, with rigorous testing and quality control measures in place. This commitment to quality means that engineers and designers can integrate this Zener diode into their projects with confidence, knowing that it will provide a reliable and consistent performance.
Overall, the BZT52C4V7T from Diodes Incorporated is an exceptional component that balances size, power, and precision, making it an excellent choice for modern electronic applications.