EN
  • EN
  • DE

BZT52C3V0T-7-F

Part No BZT52C3V0T-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Diodes Incorporated
Win Source Part Number 238682-BZT52C3V0T-7-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZT52C3V0T-7-F CAD Model

Description

Product Overview: BZT52C3V0T-7-F by Diodes Incorporated

The BZT52C3V0T-7-F is a high-performance Zener diode from Diodes Incorporated, designed for applications requiring precise voltage regulation and a compact footprint. This surface-mount device is part of the BZT52 series, known for its reliability and efficiency in providing voltage clamping and reference functions in a variety of electronic circuits.

Key Features

  • Voltage Range: The BZT52C3V0T-7-F offers a nominal Zener voltage of 3.0V, making it suitable for low-voltage applications that require stable voltage regulation.
  • Power Dissipation: With a power dissipation of 410mW, this diode can handle a moderate amount of power, ensuring stable performance in typical electronic circuits.
  • Compact Package: Encased in an SOD-523 package, the BZT52C3V0T-7-F is designed for space-constrained applications, providing high performance in a small form factor.
  • High Stability: This Zener diode offers excellent stability and reliability over its entire temperature range, making it a dependable choice for critical applications.
  • Low Leakage Current: It features a low leakage current, which contributes to the overall efficiency of the circuit in which it is used.
  • RoHS Compliant: The BZT52C3V0T-7-F is compliant with RoHS standards, ensuring that it meets global environmental and regulatory requirements.

Applications

The BZT52C3V0T-7-F is versatile and can be used in a wide range of applications, such as:

  • Power supply regulation
  • Voltage clamping
  • Surge protection
  • Consumer electronics
  • Telecommunication devices
  • Portable and battery-powered devices

Product Summary

The BZT52C3V0T-7-F Zener diode from Diodes Incorporated is an ideal choice for designers looking for a reliable voltage reference or protection device in their circuits. Its small footprint, coupled with its precise voltage regulation capabilities, makes it a valuable component in any electronic design. Whether it's for consumer electronics or industrial applications, the BZT52C3V0T-7-F delivers consistent performance and meets stringent quality standards.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3813
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
860+ $0.0583 $50.1380
2,095+ $0.0478 $100.1410
3,240+ $0.0463 $150.0120
4,465+ $0.0448 $200.0320
5,775+ $0.0433 $250.0575
7,715+ $0.0389 $300.1135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,870 pieces
MOQ: 860 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess