EN
  • EN
  • DE

BZT52C3V0-7

Part No BZT52C3V0-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 3V 500MW SOD123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Zener Diode 3 V 500 mW ±7% Surface Mount SOD-123
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package SOD-123
Case / Package SOD-123
Family Name BZT52C3V0
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number BZT52C3V0-7CT, BZT52C3V07, BZT52C3V0DICT, BZT52C3V0DICT-ND, BZT52C3V0-7DICT, BZT52C3V0-7DITR, BZT52C3V0, BZT52C3V0CT, BZT52C3V0CT-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913930-BZT52C3V0-7
Ultra Librarian 3D Model Ultra Librarian BZT52C3V0-7 CAD Model

Description

Overview of BZT52C3V0-7 Zener Diode

The BZT52C3V0-7 is a high-performance Zener diode from Diodes Incorporated, designed for applications requiring voltage regulation and voltage reference. This small signal Zener comes in a standard SOD-123 package, which is ideal for space-constrained applications. With its precise voltage control and low leakage current, it is a reliable choice for a wide range of electronic circuits.

Key Features

  • Zener Voltage: 3.0V with a tolerance of ±5%, providing accurate voltage regulation.
  • Power Dissipation: Capable of dissipating up to 500mW, ensuring stability and reliability in operation.
  • Package: Comes in a small and compact SOD-123 package, suitable for high-density circuit boards.
  • Operating Temperature Range: Can operate efficiently over a wide temperature range from -55°C to +150°C, making it versatile for various environments.
  • Low Leakage Current: Exhibits a low leakage current that enhances the overall efficiency of the device.
  • Surface Mount Device: Designed for surface mounting, which makes it easy to install on printed circuit boards using automated assembly processes.

Applications

The BZT52C3V0-7 Zener diode is suitable for a multitude of applications, including:

  • Voltage regulation in power supplies
  • Reference voltage sources in precision circuits
  • Overvoltage protection in sensitive electronics
  • Switching operations in digital circuits
  • Waveform shaping in signal processing applications

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the BZT52C3V0-7 is no exception. This Zener diode is manufactured with high standards, ensuring consistent performance and durability. It is RoHS compliant, reflecting the company's dedication to environmental responsibility.

Conclusion

With its precise voltage regulation, low leakage current, and robust package, the BZT52C3V0-7 from Diodes Incorporated is an excellent choice for designers looking for a reliable Zener diode. Whether it's for consumer electronics, industrial systems, or automotive applications, this component offers a blend of performance and compactness to meet the stringent requirements of modern electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 375MW SOD123F
Lowest to $1.7594
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 6.2V 1W DO41
Lowest to $0.2911
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3813
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Rohm Semiconductor
DIODE ZENER 6.79V 150MW EMD2
Lowest to $0.0204

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2,245+ $0.0223 $50.0635
5,465+ $0.0183 $100.0095
8,430+ $0.0178 $150.0540
11,630+ $0.0172 $200.0360
15,065+ $0.0166 $250.0790
20,135+ $0.0149 $300.0115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 2245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess