EN
  • EN
  • DE

DAC081C085CIMM

Part No DAC081C085CIMM
Manufacturer National Semiconductor (TI)
Catalog END - OF - LIFE
Description 8-Bit Micro Power Digital-to-Analog Converter with an I2C-Compatible Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1166335-DAC081C085CIMM
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DAC081C085CIMM CAD Model

Description

The DAC081C085 is a low-power, 8-bit digital-to-analog converter (DAC) from National Semiconductor (now Texas Instruments). It is designed for applications requiring a compact size and minimal power consumption. This DAC integrates an output amplifier and an I2C interface for simple control. Because of its I2C interface, it is easy to use with microcontrollers and other digital logic devices.

Applications:

  • Mobile Communications: Used in cellular phones and other mobile devices to generate analog signals.
  • Portable Instrumentation: Suitable for battery-powered test and measurement equipment where low power consumption is critical.
  • Process Control: Used in industrial control systems for signal generation.
  • Servo Control: Found in servo motor control systems, particularly in robotics applications.
  • Digital Gain and Offset Adjustment: Provides precise control over analog signal levels in various applications.

Features:

  • 8-Bit Resolution: Offers 256 discrete output levels, providing sufficient accuracy for many applications.
  • I2C Interface: Simplifies communication with microcontrollers and other digital devices, reducing component count and board space.
  • Low Power Consumption: Ideal for battery-powered and energy-sensitive applications.
  • Integrated Output Amplifier: Provides a buffered output, driving external loads directly without additional components.
  • Small Package: Available in a compact package, minimizing board space requirements.
  • Wide Operating Voltage Range: Operates over a broad voltage range, increasing design flexibility.

Benefits:

  • Simplified Design: The integrated I2C interface and output amplifier reduce the number of external components needed, simplifying the design process and reducing board space.
  • Low Power Consumption: Extends battery life in portable devices and reduces overall system power consumption, lowering operating costs.
  • High Accuracy: The 8-bit resolution provides sufficient accuracy for a wide range of applications, ensuring precise control over analog signals.
  • Easy Integration: The I2C interface allows for seamless integration with microcontrollers and other digital systems, speeding up development time.
  • Reduced System Cost: By minimizing external components and simplifying the design, the DAC081C085 helps reduce overall system cost.

Additional Details:

The DAC081C085 typically operates with a supply voltage in the range of 2.7V to 5.5V. It features a power-down mode to further reduce power consumption when not in use. The I2C address is programmable, allowing multiple DACs to be connected to the same I2C bus. This DAC is ideal for applications where low power, small size, and ease of use are critical requirements. Consult the official Texas Instruments datasheet for full electrical specifications, timing diagrams, and application notes.

You May Also Be Interested in

Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Atmel
2-Wire Serial EEPROM
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3155 $52.6200
95+ $1.0794 $102.5430
145+ $1.0457 $151.6265
200+ $1.0120 $202.4000
260+ $0.9782 $254.3320
345+ $0.8770 $302.5650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,800 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess