EN
  • EN
  • DE

BZT52C33-13-F

Part No BZT52C33-13-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 33V 500MW SOD123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features Zener Diode 33 V 500 mW ±6% Surface Mount SOD-123
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package SOD-123
Case / Package SOD-123
Family Name BZT52
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913928-BZT52C33-13-F
Ultra Librarian 3D Model Ultra Librarian BZT52C33-13-F CAD Model

Description

Product Overview: BZT52C33-13-F by Diodes Incorporated

The BZT52C33-13-F is a high-performance surface-mount Zener diode, meticulously engineered by Diodes Incorporated to provide precision voltage regulation in a wide array of electronic applications. This product is designed to cater to the needs of modern compact circuit designs, offering a combination of low leakage current, high surge capability, and a very tight voltage tolerance.

Key Features

  • Voltage Range: The BZT52C33-13-F offers a nominal Zener voltage of 33V, making it suitable for a variety of stabilization and clipping circuits.
  • Power Dissipation: With a power dissipation of 410mW, this Zener diode can handle a moderate amount of power, ensuring reliable operation in its designated applications.
  • Package: The diode comes in a compact SOD-123 package, which is ideal for space-constrained applications and helps in achieving high-density board layouts.
  • Tolerance: Featuring a ±5% tolerance, the BZT52C33-13-F provides precise voltage regulation, which is critical for sensitive electronic circuits.
  • Operating Temperature Range: It operates efficiently across a wide temperature range from -55°C to +150°C, ensuring performance stability under varying environmental conditions.

Applications

The BZT52C33-13-F is versatile and can be used in a multitude of applications, including:

  • Power management systems
  • Consumer electronics such as TVs, radios, and computers
  • Telecommunications equipment
  • Industrial control circuits
  • Overvoltage and overcurrent protection circuits

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The BZT52C33-13-F Zener diode is no exception, as it is produced with the company's advanced semiconductor manufacturing technology, ensuring consistent performance and longevity. Furthermore, this component is RoHS compliant, reflecting Diodes Incorporated's dedication to environmental responsibility.

Whether you're designing power supplies, protection circuits, or need a reliable voltage reference, the BZT52C33-13-F from Diodes Incorporated is a choice that offers both performance and peace of mind.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Microchip Technology
DIODE ZENER 10V 1.5W DO204AL
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 375MW SOD123F
Lowest to $1.7594
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess