EN
  • EN
  • DE

BZT52C20LP-7B-79

Part No BZT52C20LP-7B-79
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER / Zener Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Diodes Incorporated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number BZT52
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 865204-BZT52C20LP-7B-79
Ultra Librarian 3D Model Ultra Librarian BZT52C20LP-7B-79 CAD Model

Description

    

The BZT52C20LP-7B-79 from Diodes Incorporated is a high-performance Zener diode, meticulously engineered to provide voltage regulation and protection in a variety of electronic circuits. This precision device is particularly suitable for applications that demand a compact footprint without compromising on quality and reliability.

  

Key Features

  
        
  • Zener Voltage: The BZT52C20LP-7B-79 offers a Zener voltage of 20V, making it ideal for stabilizing voltage in electronic systems and ensuring consistent performance.
  •     
  • Power Dissipation: With a power dissipation of 410mW, this Zener diode can handle significant energy without overheating, ensuring long-term stability and reliability.
  •     
  • Package: Encased in a small SOD-123 package, the BZT52C20LP-7B-79 is designed for space-constrained applications, providing powerful voltage regulation in a miniature form factor.
  •     
  • Low Leakage Current: The device features a low leakage current, which minimizes power loss and enhances the overall efficiency of the electronic system it's integrated into.
  •     
  • High Surge Capability: It is capable of withstanding surge currents, offering additional protection against sudden voltage spikes that could otherwise damage electronic components.
  •   
  

Applications

  

The BZT52C20LP-7B-79 is versatile and can be used in various applications, including:

  
        
  • Power Management Circuits
  •     
  • Consumer Electronics
  •     
  • Telecommunication Devices
  •     
  • Portable Devices and Battery-Powered Equipment
  •     
  • Industrial Control Systems
  •   
  

Quality and Compliance

  

Diodes Incorporated is committed to delivering high-quality components that meet rigorous industry standards. The BZT52C20LP-7B-79 Zener diode is no exception and comes with certifications that ensure compliance with both environmental and safety regulations.

  

Conclusion

  

In summary, the BZT52C20LP-7B-79 Zener diode from Diodes Incorporated is an exceptional component for designers looking to incorporate voltage regulation and protection features into their electronic designs. Its compact size, high power dissipation, and robust surge capability make it a reliable choice for a wide range of applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Rohm Semiconductor
DIODE ZENER 2.9V 1W PMDU
Lowest to $0.1019
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3813
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess