EN
  • EN
  • DE

BSS84W-7

Part No BSS84W-7
Manufacturer Diodes Incorporated
Catalog FETs - Single
Description MOSFET P-CH 50V 130MA SC70-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Cut Tape (CT)
Transistor Polarity P-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 50V
Id - Continuous Drain Current 130mA
Drive Voltage (Max Rds On, Min Rds On) 5V
Rds On (Maximum) at Id, Vgs 10Ohm at 100mA, 5V
Gate Source Voltage(th) (Maximum) at Id 2V at 1mA
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 45pF at 25V
Power Dissipation (Maximum) 200mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package SOT-323
Manufacturer Package SC-70, SOT-323
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 730122-BSS84W-7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BSS84W-7 CAD Model

Description

Diodes Incorporated BSS84W-7 P-Channel MOSFET

The BSS84W-7 is a high-performance P-Channel MOSFET from Diodes Incorporated, designed to deliver efficient power management and switching with low on-state resistance. This MOSFET is a popular choice for various applications, including load switch, power management, and converter circuits due to its compact size and reliable performance.

Key Features:

  • Device Type: P-Channel MOSFET
  • Configuration: Single
  • Drain-Source Breakdown Voltage: -50V, providing a good margin for most low to medium voltage applications.
  • Continuous Drain Current: -130 mA, making it suitable for small to medium power requirements.
  • R<sub>DS(on): This device boasts a low on-state resistance of 3.5 Ohms at V<sub>GS = -10V, ensuring efficient operation and minimal power loss.
  • Power Dissipation: 200 mW, allowing for a decent amount of power to be handled without overheating.
  • Operating Temperature Range: -55°C to +150°C, ensuring reliability and performance under a wide range of environmental conditions.
  • Mounting Type: Surface Mount, with the SOT-323 package, providing a compact footprint for space-constrained applications.
  • Package / Case: SOT-323-3, also known as SC-70, which is ideal for automated assembly processes.

The BSS84W-7 is not only efficient but also designed with the environment in mind. It is RoHS compliant, ensuring that it meets the latest environmental standards and restrictions on hazardous substances. Additionally, it features low threshold voltage and fast switching speed, which enhances its performance in high-speed circuitry and reduces energy wastage.

With its technical sophistication and versatility, the BSS84W-7 P-Channel MOSFET from Diodes Incorporated is a reliable component for designers and engineers looking to optimize their power management systems. Whether it's for battery management in portable devices, load switching, or voltage regulation, the BSS84W-7 is engineered to provide a high-efficiency solution in a small package.

You May Also Be Interested in

STMicroelectronics
DISCRETE
Lowest to $27.8572
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
985+ $0.0589 $58.0165
2,385+ $0.0485 $115.6725
3,660+ $0.0474 $173.4840
5,000+ $0.0462 $231.0000
6,580+ $0.0439 $288.8620
8,825+ $0.0393 $346.8225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200,000 pieces
MOQ: 985 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess