EN
  • EN
  • DE

SN74HC595BRWNR

Part No SN74HC595BRWNR
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC SHIFT REGISTER 8BIT 16X1QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Shift Shift Register Element Bit 16-X1QFN (2.5x2.5)
Manufacturer Texas Instruments
Series 74HC
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-XFQFN Exposed Pad
Case / Package 16-X1QFN (2.5x2.5)
Family Name 74HC595
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-44070-6, 296-44070-2, SN74HC595BRWNR-ND, 296-44070-1
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896615-SN74HC595BRWNR
Ultra Librarian 3D Model Ultra Librarian SN74HC595BRWNR CAD Model

Description

The SN74HC595BRWNR is a high-quality, versatile 8-bit shift registers with output latches from Texas Instruments, designed to provide an optimal solution for applications requiring the serial-to-parallel conversion of data. This integrated circuit (IC) is particularly well-suited for expanding the width of input/output ports in microcontroller-based systems, LED displays, and for driving various digital devices with minimal pin count usage.

Key Features:

  • Series: 74HC
  • Logic Type: Shift Register
  • Output Type: Tri-State
  • Number of Elements: 1
  • Number of Bits per Element: 8
  • Supply Voltage Range: 2 V to 6 V
  • Operating Temperature Range: -40°C to +85°C
  • Mounting Type: Surface Mount
  • Package / Case: WQFN-20
  • RoHS: Compliant

The SN74HC595BRWNR allows for serial input through a common Serial Data Input (SDI) pin and provides parallel output from eight output pins. A Serial Clock Input (SCK) is used to clock in the serial data. The integrated output enable (OE) function allows the user to place all outputs in a high-impedance state, which is useful for interfacing with bus-oriented systems.

One of the key benefits of the SN74HC595BRWNR is its ability to be cascaded with additional shift registers, enabling the expansion of output ports without the need for additional microcontroller pins. This daisy-chaining capability makes it an excellent choice for complex projects requiring a large number of outputs.

Manufactured by Texas Instruments, a leader in semiconductor solutions, the SN74HC595BRWNR is built to the highest quality standards, ensuring reliability and performance in a wide range of applications. Whether you're developing consumer electronics, automotive systems, or industrial controls, this shift register can help streamline your design and reduce overall component count.

For detailed specifications, application notes, and support resources, please visit the Texas Instruments product page.

You May Also Be Interested in

ON Semiconductor
SHIFT REGISTER SINGLE 8-BIT / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
UTC
2V~6V 35mA 14ns@6V,50pF Serial-to-Parallel or Serial SOP-16 Shift Registers RoHS
Lowest to $0.0874
Texas Instruments
SN74LS595NSRG4 / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.3437
Texas Instruments
IC REGISTER FILE DL 16X4 24SO / Shift Register File 2 Element 4 Bit 24-SO
Need more? Email Us
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.5935
Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us
Texas Instruments
IC PAR-LOAD SHIFT REGIST 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-DIP / Shift Shift Register 1 Element 8 Bit 16-PDIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3564 $51.6780
345+ $0.2925 $100.9125
530+ $0.2833 $150.1490
730+ $0.2742 $200.1660
945+ $0.2651 $250.5195
1,265+ $0.2376 $300.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,785 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess