EN
  • EN
  • DE

BSS123(Z)

Part No BSS123(Z)
Manufacturer Diodes Incorporated
Catalog OEM Parts (A - B)
Description N-channel Enhancement Mode Mosfet, 100 V, Rohs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 150 °C
Min Operating Temperature -55 °C
Win Source Part Number 1049719-BSS123(Z)
Categories OEM Parts(A-B)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BSS123(Z) CAD Model

Description

Introducing the BSS123(Z) N-Channel MOSFET from Diodes Incorporated

The BSS123(Z) is a high-performance, small-signal N-Channel Metal Oxide Semiconductor Field Effect Transistor (MOSFET) designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This MOSFET is a versatile component that is ideal for a wide range of applications, including switching and amplification purposes in commercial, industrial, and consumer electronic devices.

The BSS123(Z) MOSFET operates as a switch with a drain-source voltage (VDS) of 100V, which is suitable for handling moderate voltage requirements. Its continuous drain current (ID) is rated at 170mA, making it a reliable choice for circuits that require efficient current control. With its low on-resistance (RDS(on)) of just 1.5Ω at a VGS of 10V, the BSS123(Z) ensures minimal power loss during operation, thereby enhancing overall circuit efficiency.

The device is also characterized by its fast switching speed, a feature that is essential for applications where rapid switching is necessary, such as in power management circuits. The BSS123(Z)'s low threshold voltage (VGS(th)) allows it to be easily driven by low-voltage logic signals, making it compatible with modern microcontrollers and digital circuits.

Housed in a compact SOT-23 package, the BSS123(Z) MOSFET is designed for surface-mount technology (SMT), enabling it to fit into tight spaces on densely packed printed circuit boards (PCBs). This small footprint, along with its low gate charge (QG), makes it an excellent choice for portable and space-constrained applications.

Diodes Incorporated has equipped the BSS123(Z) with robust thermal and electrical characteristics, ensuring reliable performance under varying conditions. The device also features built-in protection against electrostatic discharge (ESD), safeguarding it from potential damage during handling and operation.

In summary, the BSS123(Z) N-Channel MOSFET from Diodes Incorporated is a high-efficiency, reliable semiconductor component that delivers excellent performance for a multitude of electronic applications. Its compact size, low on-resistance, and fast switching capabilities make it a valuable addition to any electronic design project.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Hewlett Packard
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess