EN
  • EN
  • DE

LM353N/NOPB

Part No LM353N/NOPB
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 83630-LM353N/NOPB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM353N/NOPB CAD Model

Description

The LM353N/NOPB is a versatile and high-performance product from Texas Instruments, a leading manufacturer of semiconductors and integrated circuits.

  • Type: Dual differential input operational amplifier.
  • Power Consumption: Low power consumption.
  • Supply Voltage Range: ±1V to ±15V
  • Power Consumption per Amplifier: 375 µA @ 5V
  • Input Impedance: 1 MΩ
  • Slew Rate: 16V/µs
  • Gain Bandwidth Product: 4 MHz
  • Short-Circuit Protection: Yes
  • Package: 14-pin DIP package
  • Operating Temperature Range: 0°C to 70°C

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0295
Leshan Radio
Switching diode
Lowest to $0.0127
STMicroelectronics
Lowest to $9.7932
Intel
Need more? Email Us
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Texas Instruments
Lowest to $10.3783
Conexant Systems
Lowest to $5.0427

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess