EN
  • EN
  • DE

BSS123-7-G

Part No BSS123-7-G
Manufacturer Diodes Incorporated
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Diodes Incorporated
Win Source Part Number 237361-BSS123-7-G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BSS123-7-G CAD Model

Description

Introducing the BSS123-7-G N-Channel MOSFET by Diodes Incorporated

The BSS123-7-G is a high-performance, N-Channel MOSFET brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This compact and efficient MOSFET is designed to meet the rigorous demands of today's electronic devices, providing reliable switching and amplification with minimal power loss.

Constructed with advanced silicon technology, the BSS123-7-G features a low on-resistance (R<sub>DS(on)) which ensures high efficiency in operation, leading to energy savings and reduced heat generation. This characteristic makes it an ideal choice for power management applications within a broad range of electronic equipment, including but not limited to, computing devices, consumer electronics, and industrial systems.

With its small footprint, the BSS123-7-G comes in the space-saving SOT-23 package, which is perfect for applications where board space is at a premium. Despite its diminutive size, this MOSFET does not compromise on performance, supporting a continuous drain current (I<sub>D) of 170mA and capable of withstanding a maximum drain-source voltage (V<sub>DSS) of 100V. This robust voltage rating assures that the MOSFET can handle high surge voltages without succumbing to breakdowns.

The BSS123-7-G is also characterized by its fast switching speed, which is essential for high-frequency applications. This attribute, coupled with the device's low gate threshold voltage (V<sub>GS(th)), allows for precise control over the switching operations, making it suitable for sophisticated digital control systems.

Diodes Incorporated has designed the BSS123-7-G with reliability in mind. It is compliant with the RoHS directive, indicating that it is free from hazardous substances, making it an environmentally friendly choice for your designs. Furthermore, it is characterized for operation from -55°C to +150°C, ensuring stable performance across a wide temperature range, which is critical for applications subject to extreme operating conditions.

In summary, the BSS123-7-G N-Channel MOSFET is a testament to Diodes Incorporated's commitment to providing high-quality, durable, and energy-efficient components for the modern electronics industry. Whether you are designing power supplies, motor controls, or any other application that requires a reliable switching element, the BSS123-7-G is an excellent choice that promises to deliver optimal performance in a compact package.

You May Also Be Interested in

Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess