EN
  • EN
  • DE

BSP75GTA

Part No BSP75GTA
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description MOSFET N-CH 60V 1.6A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 60V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 1.6A
Rds On (Typ) 550 mOhm
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package SOT-223
Win Source Part Number 012135-BSP75GTA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BSP75GTA CAD Model

Description

Introducing the BSP75GTA - A Versatile Low-Side Switch from Diodes Incorporated

The BSP75GTA is a state-of-the-art low-side switch designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This robust component is encapsulated in a compact SOT-223 package, making it ideal for space-constrained applications where efficient power distribution and control are critical.

Key Features of the BSP75GTA

  • Integrated Protection Features: The device includes over-temperature protection, overcurrent protection, and an open-drain diagnostic output, ensuring safe and reliable operation under various conditions.
  • High Current Capability: With the ability to handle continuous load currents up to 1.5 A, the BSP75GTA is suitable for driving a wide range of loads, including motors, relays, and lamps.
  • Low Standby Current: The switch offers a very low standby current, contributing to energy efficiency in the end application.
  • Logic Level Input: It can be directly driven by microcontroller outputs thanks to its logic level compatible input, simplifying the interface between control logic and power loads.
  • Wide Operating Voltage Range: The operating voltage range of 5 V to 42 V provides flexibility in various application environments.
  • Status Feedback: An integrated status feedback function allows for monitoring the switch status, which is essential for fault diagnosis and system management.

Applications of the BSP75GTA

The BSP75GTA is a versatile component that finds its place in numerous applications across different industries. It is particularly useful in automotive environments due to its robustness and reliability. Some common applications include:

  • Automotive body control modules
  • Power distribution modules
  • Industrial control systems
  • Smart home and building automation systems

With its compact form factor, the BSP75GTA is also an excellent choice for portable and wearable devices where efficient power control is necessary without compromising on space.

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The BSP75GTA is no exception and has undergone rigorous testing to ensure it meets the stringent requirements for performance and reliability. It is a testament to Diodes Incorporated's dedication to providing components that engineers can rely on for their critical designs.

Whether you are designing an automotive power management system or a sophisticated industrial control unit, the BSP75GTA from Diodes Incorporated offers the performance, protection, and reliability needed to create a successful product.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9003 $54.0180
140+ $0.7387 $103.4180
210+ $0.7156 $150.2760
290+ $0.6925 $200.8250
375+ $0.6694 $251.0250
500+ $0.6002 $300.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess