EN
  • EN
  • DE

BCR401UW6Q-7

Part No BCR401UW6Q-7
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description TRANSISTOR LED DRIVER SOT26 / LED CONSTANT CURRENT REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Type Linear
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 1.4V
Voltage - Supply (Maximum) 40V
Voltage - Output 40V
Current - Output / Channel 100mA
Frequency 25kHz
Dimming PWM
Applications Automotive, Lighting
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package SOT-26
Part Number Series BCR401
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802390-BCR401UW6Q-7
Ultra Librarian 3D Model Ultra Librarian BCR401UW6Q-7 CAD Model

Description

Introducing the BCR401UW6Q-7 LED Driver from Diodes Incorporated

Diodes Incorporated presents the BCR401UW6Q-7, a highly efficient and compact constant current LED driver designed to deliver exceptional performance for a wide range of lighting applications. This innovative component is engineered to provide a constant current to ensure consistent light output from LEDs, which is crucial for maintaining the quality and reliability of lighting systems.

Key Features

  • Constant Current Regulation: The BCR401UW6Q-7 offers precise current regulation, typically at 10mA, which helps to maintain steady brightness and color over time, enhancing the LED's lifespan.
  • Wide Operating Voltage Range: It operates efficiently across a broad voltage range, making it versatile for use in various applications without the need for additional voltage regulation components.
  • Low Dropout Voltage: The device's low dropout voltage allows for better power efficiency, ensuring minimal energy is wasted as heat, thereby extending the overall life of the product.
  • Thermal Shutdown Protection: With built-in thermal shutdown protection, the BCR401UW6Q-7 safeguards itself and the LEDs it drives from overheating, thereby ensuring safe operation under various conditions.
  • Simple Design: The simplicity of its design allows for easy integration into LED lighting applications without the need for external resistors or additional components, simplifying the design and reducing the overall bill of materials.
  • SOT-26 Package: Encased in a small SOT-26 package, the BCR401UW6Q-7 is ideal for space-constrained applications, including portable devices and space-limited LED modules.

Applications

The BCR401UW6Q-7 is perfect for a variety of lighting applications, including:

  • Automotive interior and dashboard lighting
  • LED backlighting for LCD displays
  • General illumination for commercial and residential spaces
  • Indicator and marker lights in various electronic devices
  • Architectural and decorative lighting

With its robust design and consistent performance, the BCR401UW6Q-7 from Diodes Incorporated is an ideal choice for manufacturers and designers seeking a reliable and efficient solution for their LED driving requirements. Its ease of use, coupled with Diodes Incorporated's reputation for quality, makes this LED driver a go-to component for high-quality lighting solutions.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | LED DRIVER QUAD BOOST
Lowest to $3.3661
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 8-SO Type TH
Lowest to $0.1613
Allegro MicroSystems, LLC
LED Driver 5000uA Supply Current Automotive 16-Pin TSSOP EP T/R
Lowest to $3.3227
Fairchild/ON Semiconductor
IC LED DRIVER RGLTR DIM SOT23-5
Lowest to $7.0747
Diodes Incorporated
IC LED DRIVER OFFL PWM 2A 8SO 4K / LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2A 8-SO-EP
Lowest to $0.3656
Allegro MicroSystems, LLC
IC LED DRV RGLTR PWM 120MA 24QFN / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 120mA 24-QFN (4x4)
Need more? Email Us
Diodes Incorporated
IC LED DRVR CTRLR PWM 250MA 16SO / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Lowest to $1.1342
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $2.9233

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7128 $53.4600
150+ $0.6677 $100.1550
235+ $0.6452 $151.6220
335+ $0.6000 $201.0000
435+ $0.5775 $251.2125
545+ $0.5549 $302.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,170 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess