The BCR401UW6-7 is a high-performance, constant current linear LED driver manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This device is specifically designed for driving LEDs and provides a simple yet efficient solution for LED biasing.
Key Features
- Constant Current Output: The BCR401UW6-7 delivers a precise and stable constant current for LEDs, ensuring consistent brightness and color over time.
- Low Voltage Operation: This driver operates at a low voltage, making it ideal for battery-powered and portable applications.
- Adjustable Output Current: The output current can be set by an external resistor, which allows for flexibility in controlling the brightness of the LED.
- High Efficiency: Its linear operation results in high efficiency, which is crucial for energy-saving applications.
- Thermal Shutdown Protection: The device includes a thermal shutdown feature that protects the LED and the driver from overheating, enhancing system reliability.
- Small Package Size: The BCR401UW6-7 comes in a compact SOT-26 package, which is suitable for space-constrained applications.
Applications
The BCR401UW6-7 is versatile and can be used in a variety of applications. It is particularly well-suited for:
- Automotive interior and dashboard lighting
- LED backlighting for LCD displays
- Indicator and marker lights
- Portable and battery-powered equipment
- General illumination and architectural lighting
Technical Specifications
| Parameter |
Value |
| Output Current (IOUT) |
Up to 100 mA |
| Supply Voltage (VIN) |
16 V maximum |
| Package |
SOT-26 |
| Operating Temperature |
-40°C to +85°C |
The BCR401UW6-7 by Diodes Incorporated is an excellent choice for designers looking for a reliable, adjustable, and efficient LED driving solution. Its small footprint and robust protection features make it a versatile component for a wide array of lighting applications.