EN
  • EN
  • DE

BAW56R-01-7-F

Part No BAW56R-01-7-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer Diodes Incorporated
Win Source Part Number 231836-BAW56R-01-7-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAW56R-01-7-F CAD Model

Description

BAW56R-01-7-F: A High-Efficiency Switching Diode from Diodes Incorporated

The BAW56R-01-7-F is a state-of-the-art switching diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This product is specifically engineered to meet the demanding requirements of high-speed switching applications. The BAW56R-01-7-F is part of Diodes Incorporated's extensive diode portfolio, which is renowned for its reliability, efficiency, and performance.

Key Features

  • High-Speed Switching: The BAW56R-01-7-F is optimized for fast switching speeds, making it ideal for high-frequency circuits.
  • Low Forward Voltage Drop: This diode features a low forward voltage drop, which enhances its efficiency by minimizing power loss during operation.
  • Surface Mount Package: The device is available in a compact SOT-23 package, which is suitable for automated assembly processes and saves valuable board space.
  • Lead-Free and RoHS Compliant: In alignment with environmental standards, the BAW56R-01-7-F is lead-free and RoHS compliant, reducing the impact on the environment.
  • Moisture Sensitivity Level 1: It adheres to the highest moisture sensitivity level, ensuring reliability and longevity even in humid conditions.

Applications

The BAW56R-01-7-F is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • High-speed logic circuits
  • Power management systems
  • DC-DC converters
  • Switching power supplies
  • Automotive applications

Quality and Performance

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and performance. The BAW56R-01-7-F has undergone rigorous testing to ensure it meets these standards. Customers can trust in the reliability and durability of this switching diode when incorporated into their electronic designs.

Conclusion

The BAW56R-01-7-F from Diodes Incorporated represents a blend of innovation, efficiency, and environmental consciousness. With its high-speed switching capabilities, low power loss, and compact form factor, this diode is an excellent choice for designers looking to enhance the performance of their electronic circuits while adhering to eco-friendly practices.

You May Also Be Interested in

Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess