EN
  • EN
  • DE

BAV3004WQ-7-F

Part No BAV3004WQ-7-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description HIVOLT SWITCHING DIODE BVR > 100 / Diode Standard 300 V 225mA Surface Mount SOD-123
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer Diodes Incorporated
Packaging Reel - TR
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 300 V
Current - Average Rectified (Io) 225mA
Voltage - Forward (Vf) (Max) @ If 1.25 V @ 200 mA
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 50 ns
Current - Reverse Leakage @ Vr 100 nA @ 240 V
Capacitance @ Vr, F 1pF @ 0V, 1MHz
Mounting Surface Mount
Case / Package SOD-123
Supplier Device Package SOD-123
Operating Temperature - Junction -65°C ~ 150°C
Base Product Number BAV3004W
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number 31-BAV3004WQ-7-FTR
Standard Package 3,000
Win Source Part Number 1325766-BAV3004WQ-7-F
Ultra Librarian 3D Model Ultra Librarian BAV3004WQ-7-F CAD Model

Description

BAV3004WQ-7-F: High-Speed Switching Diode from Diodes Incorporated

The BAV3004WQ-7-F is a cutting-edge high-speed switching diode designed and manufactured by Diodes Incorporated, a leading provider in the semiconductor market. This diode is engineered to offer fast switching capabilities with low leakage current, making it an ideal component for high-efficiency applications. With its compact SOD-323F package, the BAV3004WQ-7-F is optimized for surface-mount technology, allowing for efficient assembly and space-saving design on printed circuit boards.

Key Features:

  • Fast Switching Speed: The BAV3004WQ-7-F provides rapid switching, with a reverse recovery time that enhances the overall performance of high-speed circuits.
  • Low Leakage Current: It exhibits minimal leakage current, which is crucial for maintaining energy efficiency and reducing power loss in electronic systems.
  • Reverse Voltage: This diode supports a continuous reverse voltage of 300V, making it suitable for a wide range of applications that require high voltage operation.
  • Power Dissipation: With a power dissipation of 200mW, the BAV3004WQ-7-F can handle a moderate amount of power, suitable for general-purpose switching applications.
  • Compact Footprint: The SOD-323F package is designed for optimal space utilization, which is essential for modern, densely packed electronic devices.
  • Lead-Free and RoHS Compliant: In alignment with environmental standards, this product is lead-free and RoHS compliant, minimizing the environmental impact and meeting global regulatory requirements.

Applications:

The BAV3004WQ-7-F is versatile and can be used in various electronic circuits. Its high-speed switching characteristics make it particularly well-suited for:

  • Switching power supplies
  • DC-DC converters
  • High-frequency rectification
  • Protection circuits
  • Voltage clamping applications
  • Signal demodulation

With its robust performance and compact size, the BAV3004WQ-7-F from Diodes Incorporated is an excellent choice for designers looking to enhance the efficiency and reliability of their electronic products. Whether for industrial, commercial, or consumer applications, this high-speed switching diode stands out as a top-performing component in its class.

You May Also Be Interested in

Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2911 $50.9425
420+ $0.2389 $100.3380
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,155+ $0.2165 $250.0575
1,550+ $0.1941 $300.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess