EN
  • EN
  • DE

BAV23CQ-13-F

Part No BAV23CQ-13-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description HIVOLT SWITCHING DIODE BVR > 100
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Diode Configuration 1 Pair Common Cathode
Technology Standard
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) (per Diode) 400mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.25 V @ 200 mA
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 50 ns
Current - Reverse Leakage @ Vr 100 nA @ 200 V
Operating Temperature - Junction -65°C ~ 150°C
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number BAV23
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 1367295-BAV23CQ-13-F
Ultra Librarian 3D Model Ultra Librarian BAV23CQ-13-F CAD Model

Description

Product Overview: BAV23CQ-13-F from Diodes Incorporated

The BAV23CQ-13-F, crafted by the reputable semiconductor manufacturer Diodes Incorporated, is a high-voltage, dual-series switching diode that is designed to meet the requirements of a multitude of electronic applications. This component is engineered for optimal performance in high-speed switching environments, making it an ideal choice for use in power supply, inverter circuits, and as a freewheeling diode in various applications.

Key Features

  • High Voltage Tolerance: The BAV23CQ-13-F is capable of withstanding voltages up to 200V, providing a robust solution for circuits that experience high voltage conditions.
  • Fast Switching Speed: With its fast switching speed, this diode is suitable for high-frequency operations, ensuring minimal signal delay and efficient circuit performance.
  • Low Leakage Current: It features a low leakage current, which enhances the overall efficiency of the device by minimizing power loss.
  • Series Configuration: The dual-series configuration allows for the use of two diodes in a single package, saving space and reducing component count in circuit designs.
  • RoHS Compliant: Adhering to environmental standards, the BAV23CQ-13-F is RoHS compliant, meaning it is free from hazardous substances, making it suitable for use in a wide range of consumer electronics.

Package and Quality Assurance

The BAV23CQ-13-F comes in an SOT-23 package, which is known for its small footprint and suitability for high-density mounting on PCBs. Diodes Incorporated's commitment to quality ensures that each diode is manufactured to the highest standards, with rigorous testing to guarantee performance and reliability.

Applications

This versatile diode is commonly employed in applications such as:

  • Switching power supplies
  • Power management systems
  • DC-DC converters
  • Reverse voltage protection circuits
  • Logic systems

In summary, the BAV23CQ-13-F from Diodes Incorporated is a superior choice for designers looking for a high-voltage, fast-switching diode that offers reliability and efficiency in a compact form factor. Its compliance with RoHS standards and dual-diode configuration makes it an environmentally friendly and space-saving option for modern electronic devices.

You May Also Be Interested in

IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2375 $51.0625
515+ $0.1948 $100.3220
795+ $0.1888 $150.0960
1,095+ $0.1827 $200.0565
1,420+ $0.1766 $250.7720
1,900+ $0.1583 $300.7700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,480 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess