EN
  • EN
  • DE

BAT54JFILM-H/J

Part No BAT54JFILM-H/J
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer Diodes Incorporated
Win Source Part Number 231632-BAT54JFILM-H/J
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAT54JFILM-H/J CAD Model

Description

Diodes Incorporated BAT54JFILM-H/J Schottky Diode

The BAT54JFILM-H/J from Diodes Incorporated is a high-performance Schottky barrier diode designed for voltage clamping applications, high-speed switching, and circuit protection in a wide range of electronic devices. With its low forward voltage drop and fast switching capabilities, this diode is ideal for use in high-efficiency power management systems and is particularly well-suited for portable and compact electronic assemblies.

Key Features

  • Low Forward Voltage: The BAT54JFILM-H/J offers a low forward voltage drop, which enhances system efficiency by reducing power loss during operation.
  • Fast Switching Speed: With its rapid switching response, this diode is capable of handling high-frequency operations, making it suitable for applications where speed is crucial.
  • High Current Capability: The device can handle a continuous forward current, ensuring reliability in applications with higher current demands.
  • Surface Mount Package: The BAT54JFILM-H/J comes in a compact SOT-23 package, which is ideal for space-constrained applications and supports automated assembly processes.
  • Low Capacitance: The diode's low capacitance makes it an excellent choice for high-speed data lines and RF applications, where signal integrity is paramount.

Applications

  • Power supply circuits
  • DC-DC converters
  • Charge and power management in portable devices
  • Reverse polarity protection
  • Logic level translation
  • Automotive applications

The BAT54JFILM-H/J is a versatile component that provides designers with a reliable and efficient solution for a multitude of circuit designs. Its robust construction ensures long-term reliability, while its compliance with RoHS standards reflects Diodes Incorporated's commitment to environmentally responsible manufacturing. Whether integrated into consumer electronics, automotive systems, or industrial equipment, the BAT54JFILM-H/J delivers performance that engineers can trust.

For detailed specifications, application notes, and additional resources, engineers and purchasers can visit the Diodes Incorporated website or contact their local distributor for more information.

You May Also Be Interested in

Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6734 $60.6060
210+ $0.5532 $116.1720
325+ $0.5359 $174.1675
450+ $0.5186 $233.3700
580+ $0.5013 $290.7540
775+ $0.4493 $348.2075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess