The BAT1000-7-F-88 is a cutting-edge Schottky barrier rectifier designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This high-performance diode is engineered to offer superior efficiency in a wide range of applications, including power supply, DC-DC converters, and high-frequency circuits.
Key Features
- Low Forward Voltage Drop: The BAT1000-7-F-88 boasts a low forward voltage drop, which enhances system efficiency by reducing power dissipation and improving thermal performance.
- High Current Capability: With its ability to handle high currents, this diode is suitable for applications that require robust current handling capabilities without compromising on performance.
- Fast Switching Speed: The device's fast switching speed makes it an ideal choice for high-frequency applications, where quick transitions are critical.
- Low Leakage Current: It exhibits low leakage current characteristics, which is crucial for maintaining energy efficiency and minimizing standby power losses.
- Robust Thermal Management: The BAT1000-7-F-88 is encapsulated in a compact SOD-123 flat package, which aids in effective heat dissipation and ensures long-term reliability under varying thermal conditions.
Applications
- Switching power supplies
- DC-DC converters
- Free-wheeling diodes
- Reverse battery protection
- Power management devices
Quality and Reliability
Diodes Incorporated is committed to the highest standards of quality, and the BAT1000-7-F-88 is no exception. It is produced in state-of-the-art facilities, ensuring that each unit meets stringent quality control measures. The device's reliability is further underscored by its compliance with RoHS directives, making it a safe and environmentally friendly choice for electronic manufacturers and consumers alike.
Technical Specifications
Parameter
Value
Package Type
SOD-123
Peak Repetitive Reverse Voltage
100V
Average Rectified Output Current
1A
Operating Temperature Range
-55°C to +150°C
In summary, the BAT1000-7-F-88 from Diodes Incorporated is a high-quality Schottky barrier rectifier that delivers performance, efficiency, and reliability for a variety of electronic applications. Its advanced features and robust design make it a top choice for engineers and designers looking to enhance their power management systems.