EN
  • EN
  • DE

BAS7005TA

Part No BAS7005TA
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description Rectifier Diode Schottky 70V 0.07A 5ns 3-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer Diodes Incorporated
Win Source Part Number 231485-BAS7005TA
Popularity Low
Supply and Demand Status Balance
Family Name BAS70-05
Introduction Date August 07, 2000
ECCN EAR99
Country of Origin China
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian BAS7005TA CAD Model

Description

Introducing the BAS7005TA Schottky Barrier Diode from Diodes Incorporated

The BAS7005TA is a high-performance Schottky barrier diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This diode is specifically engineered to offer superior efficiency in a wide range of electronic applications, including high-frequency inverters, power supply circuits, and as a freewheeling diode in various switching devices.

Key Features

  • Low Forward Voltage Drop: The BAS7005TA boasts a low forward voltage drop, which enhances the overall efficiency of the circuit by reducing power losses during the conduction phase.
  • Fast Switching Speed: With its fast switching capability, this diode is ideal for applications requiring quick response times, thereby improving performance in high-speed switching circuits.
  • High Current Capability: This device is capable of handling high currents, making it suitable for use in power conversion systems that require robust current handling.
  • Low Leakage Current: The BAS7005TA exhibits low leakage current characteristics, ensuring minimal power loss when the diode is in the reverse-biased state.
  • Surface Mount Package: The diode comes in a compact SOT-23 package, which is perfect for space-constrained applications and allows for easy integration into surface mount technology (SMT) processes.

Applications

The versatility of the BAS7005TA Schottky barrier diode makes it an excellent choice for a variety of electronic applications. It is commonly used in:

  • DC-DC converters
  • Power management systems
  • Automotive applications
  • Portable devices and battery-powered equipment
  • Solar power inverters
  • Telecommunication circuits

Reliability and Quality Assurance

Diodes Incorporated is committed to delivering high-quality components that meet the rigorous standards of the electronics industry. The BAS7005TA is produced with the latest semiconductor technology and undergoes stringent testing to ensure its reliability and performance under diverse operating conditions.

In conclusion, the BAS7005TA from Diodes Incorporated is a highly efficient, fast-switching Schottky barrier diode that offers a blend of features suitable for modern electronic applications. Its low forward voltage drop, high current capability, and fast switching speeds make it a valuable component in any power management or switching system.

You May Also Be Interested in

Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
975+ $0.0595 $58.0125
2,365+ $0.0489 $115.6485
3,660+ $0.0474 $173.4840
5,040+ $0.0459 $231.3360
6,530+ $0.0443 $289.2790
8,725+ $0.0397 $346.3825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 975 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess