EN
  • EN
  • DE

BAS40W-04-TG

Part No BAS40W-04-TG
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer Diodes Incorporated
Win Source Part Number 231444-BAS40W-04-TG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAS40W-04-TG CAD Model

Description

Product Overview: BAS40W-04-TG from Diodes Incorporated

The BAS40W-04-TG is a high-performance, surface-mount Schottky barrier diode designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This diode is well-suited for high-speed switching applications and voltage clamping, making it an essential component in a wide array of electronic devices.

Key Features

  • Low Forward Voltage Drop: The BAS40W-04-TG boasts a low forward voltage drop, which enhances its efficiency in circuit operation by minimizing power loss during the diode's conduction phase.
  • Fast Switching Speed: With its quick response time, this diode is capable of switching between conductive and non-conductive states with minimal delay, making it ideal for high-frequency applications.
  • High Breakdown Voltage: It offers a high breakdown voltage, providing reliable performance even under stressful conditions that involve high voltages.
  • Dual Diode Configuration: This component features a dual diode configuration, allowing for common cathode or common anode connections, which can simplify circuit design and save board space.
  • Surface Mount Package: The BAS40W-04-TG comes in a compact SOT-323 package, making it suitable for use in space-constrained applications and enabling automated assembly processes.

Applications

The versatile nature of the BAS40W-04-TG Schottky barrier diode allows it to be used in various applications, including:

  • Power management systems
  • DC-DC converters
  • Reverse voltage protection circuits
  • Low-voltage rectification
  • Switch-mode power supplies (SMPS)
  • Charge and discharge circuits for battery management

Reliability and Compliance

Diodes Incorporated ensures that the BAS40W-04-TG meets stringent quality and reliability standards. The product is compliant with RoHS directives, indicating that it is free from hazardous substances commonly restricted in electronic components. This commitment to quality makes the BAS40W-04-TG a reliable choice for designers and manufacturers seeking to create products with long service life and minimal environmental impact.

In conclusion, the BAS40W-04-TG from Diodes Incorporated is a versatile, efficient, and reliable choice for any application requiring high-speed switching and low power loss. Its compact footprint and robust performance specifications make it a valuable component in modern electronic designs.

You May Also Be Interested in

Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess