EN
  • EN
  • DE

BAS20W-7-F 20V

Part No BAS20W-7-F 20V
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer Diodes Incorporated
Win Source Part Number 231355-BAS20W-7-F 20V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAS20W-7-F 20V CAD Model

Description

Overview of BAS20W-7-F 20V Schottky Diode

The BAS20W-7-F is a high-performance Schottky diode from Diodes Incorporated, designed to offer efficient voltage rectification with minimal power loss. This diode is particularly suitable for high-frequency applications and situations where space is at a premium, thanks to its small surface-mount package.

Key Features

  • Low Forward Voltage Drop: The BAS20W-7-F boasts a low forward voltage drop, which enhances its efficiency in converting AC to DC voltage, making it an ideal choice for power supply applications.
  • Fast Switching Speed: With its Schottky barrier technology, this diode ensures fast switching capabilities, reducing the time it takes to transition from conducting to non-conducting states.
  • High Current Capability: Despite its compact size, the BAS20W-7-F can handle a continuous forward current of up to 200mA, making it robust enough for a variety of electronic circuits.
  • Surface-Mount Package: The device comes in a SOD-323 package, which is optimized for automated assembly processes, and is well-suited for high-density circuit boards.
  • Lead-Free and RoHS Compliant: In line with modern environmental standards, the BAS20W-7-F is lead-free and RoHS compliant, minimizing its ecological footprint and making it suitable for use in a wide range of markets worldwide.

Applications

The BAS20W-7-F Schottky diode is versatile and can be used in various applications, including:

  • Switching power supplies
  • DC-DC converters
  • Reverse battery protection
  • OR-ing diode in redundant power systems
  • Charge pumps
  • Voltage clamping operations

Technical Specifications

The BAS20W-7-F has a maximum repetitive reverse voltage of 20V and a forward continuous current of 200mA. Its power dissipation is 200mW, and it operates efficiently within a junction temperature range of -55°C to +150°C, making it resilient under a broad spectrum of environmental conditions.

Conclusion

With its combination of speed, efficiency, and compact form factor, the BAS20W-7-F from Diodes Incorporated is an excellent choice for engineers looking for a reliable Schottky diode for their high-frequency and space-constrained applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess