EN
  • EN
  • DE

BAS20DWQ-13

Part No BAS20DWQ-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description HIVOLT SWITCHING DIODE BVR > 100 / Diode Array 2 Independent Standard 150 V 200mA Surface Mount 6-TSSOP, SC-88, SOT-363
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Diode Configuration 2 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 150 V
Current - Average Rectified (Io) (per Diode) 200mA
Voltage - Forward (Vf) (Max) @ If 1.25 V @ 200 mA
Speed Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr) 50 ns
Current - Reverse Leakage @ Vr 100 nA @ 150 V
Operating Temperature - Junction -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SOT-363
ECCN EAR99
HTSUS 8541.10.0070
Other Names 31-BAS20DWQ-13TR
Standard Package 10,000
Win Source Part Number 959813-BAS20DWQ-13
Ultra Librarian 3D Model Ultra Librarian BAS20DWQ-13 CAD Model

Description

The BAS20DWQ-13 from Diodes Incorporated is a high-performance, dual surface mount switching diode designed to meet the requirements of a wide range of electronic applications. This component is part of Diodes Incorporated's extensive diode product line, renowned for reliability and efficiency.

Key Features

  • Low Forward Voltage Drop: The diode features a low forward voltage drop, which enhances its efficiency in circuit operation by minimizing power loss during the diode's conduction phase.
  • High Current Capability: With a high continuous forward current rating, this diode can handle significant current levels, making it suitable for high-density circuit designs.
  • Fast Switching Speed: The BAS20DWQ-13 offers fast switching capabilities, which is essential for applications requiring quick transitions between conducting and non-conducting states.
  • Surface Mount Package: The SOT-363 package is designed for automated assembly processes, and its small footprint is ideal for space-constrained applications.

Applications

The BAS20DWQ-13 is ideal for use in a variety of applications, including:

  • High-speed switching in digital and analog circuits
  • Power management systems
  • DC-DC converters
  • Charge and discharge circuits for capacitors
  • Reverse voltage protection

Specifications

Parameter Value
Configuration Dual
Package SOT-363
Peak Repetitive Reverse Voltage 200V
Continuous Forward Current 200mA
Forward Voltage 1.25V at 100mA
Reverse Recovery Time 50ns

With its robust design and superior electrical characteristics, the BAS20DWQ-13 is a versatile component that enhances the performance and reliability of electronic circuits. Diodes Incorporated's commitment to quality ensures that this diode meets the stringent requirements of today's electronic devices.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ARR SCHOTTKY 30V TO-236AB
Lowest to $0.3493
MICROSS/On Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-323
Lowest to $0.0874
Phoenix Contact
GEN PURP 48V 20A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1200V 36A TO-240AA
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 150V ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 300V 10A TO-220AB
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Infineon Technologies
DIODE ARR SCHOT 240V 400MA SOT23
Lowest to $20.3732

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
580+ $0.0864 $50.1120
1,415+ $0.0709 $100.3235
2,185+ $0.0687 $150.1095
3,010+ $0.0665 $200.1650
3,895+ $0.0642 $250.0590
5,210+ $0.0576 $300.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 580 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess