EN
  • EN
  • DE

BAS16LP-7-F

Part No BAS16LP-7-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer Diodes Incorporated
Win Source Part Number 231329-BAS16LP-7-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAS16LP-7-F CAD Model

Description

Product Overview: BAS16LP-7-F from Diodes Incorporated

The BAS16LP-7-F is a high-performance switching diode designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This diode is engineered to provide fast switching capabilities with low leakage current, making it an ideal choice for high-speed switching applications in a variety of electronic circuits.

Key Features

  • Low Power Loss: With its high efficiency, the BAS16LP-7-F ensures minimal power loss during operation, contributing to energy-saving in electronic systems.
  • High-Speed Switching: This diode is capable of very fast switching speeds, which is essential for applications requiring quick response times.
  • Surface Mount Package: The BAS16LP-7-F comes in a compact SOT-23 package, which is suitable for automated assembly processes and saves valuable board space.
  • Low Capacitance: The device features low capacitance, reducing the effect on signal integrity, which is crucial in high-frequency circuits.
  • Lead-Free and RoHS Compliant: It is designed to meet environmental standards, being lead-free and RoHS compliant, which is important for manufacturers aiming to create eco-friendly products.

Applications

The BAS16LP-7-F switching diode is versatile and can be used in a wide range of applications including:

  • High-speed logic circuits
  • Switching power supplies
  • Converters and inverters
  • Signal processing
  • General-purpose switching applications

Reliability and Performance

Diodes Incorporated ensures that the BAS16LP-7-F meets stringent reliability standards. The device's robust construction allows it to perform consistently in various environmental conditions, making it a reliable component for industrial, commercial, and consumer applications. With its superior performance and reliability, the BAS16LP-7-F is a preferred choice for designers and engineers looking to enhance the efficiency and effectiveness of their electronic designs.

Conclusion

In summary, the BAS16LP-7-F from Diodes Incorporated is a high-quality, high-speed switching diode that offers excellent performance for a broad spectrum of applications. Its small form factor, energy efficiency, and compliance with environmental standards make it a smart and sustainable choice for modern electronic systems.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 103,873 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess