Introducing the B360AE-13-F Rectifier Diode from Diodes Incorporated
The B360AE-13-F is a high-quality Schottky barrier rectifier diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is specifically engineered to cater to applications requiring efficient power management and high surge current capabilities. The B360AE-13-F is a testament to Diodes Incorporated's commitment to providing cutting-edge solutions for modern electronic needs.
Key Features
- Low Forward Voltage Drop: The B360AE-13-F boasts a low forward voltage drop, ensuring minimal power loss and improved efficiency in operation. This feature makes it ideal for high-frequency inverters, DC-DC converters, and freewheeling diodes in a variety of power applications.
- High Surge Capacity: With its ability to handle high surge currents, this diode is perfectly suited for applications that experience momentary overvoltages, safeguarding other sensitive components in the circuit.
- Thermal Performance: The device is encapsulated in a robust package that enhances its thermal performance, allowing it to operate reliably over a wide temperature range.
- Lead-Free and RoHS Compliant: In alignment with modern environmental standards, the B360AE-13-F is lead-free and RoHS compliant, minimizing the ecological impact and making it suitable for use in a variety of markets worldwide.
Applications
The B360AE-13-F is versatile and can be used in a broad array of electronic devices. Its primary applications include:
- Power supply units
- LED lighting systems
- Automotive applications
- Portable devices and battery charging
- Solar power inverters
- Telecommunication systems
Product Specifications
This diode features a repetitive peak reverse voltage of 60V and an average rectified forward current of 3A, making it robust for various power rectification scenarios. The B360AE-13-F comes in a compact SMC package, which is well-suited for automated assembly processes and space-constrained applications.
With its combination of efficiency, reliability, and environmental compliance, the B360AE-13-F from Diodes Incorporated stands out as an excellent choice for designers and engineers looking to enhance the performance and longevity of their electronic products.