EN
  • EN
  • DE

TB0571A

Part No TB0571A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Catalog Electronic Wholesale
Description SAW Filter 135.42MHz SMD 7.0×5.0mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Win Source Part Number 1264203-TB0571A
Manufacturer Homepage www.taisaw.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TB0571A CAD Model

Description

The TB0571A is a SAW (Surface Acoustic Wave) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. It is designed for RF (Radio Frequency) applications, typically in communication systems that require precise filtering around the specified frequency. SAW filters are known for their ability to provide sharp frequency selectivity, low insertion loss, and good temperature stability, making them ideal for demanding wireless communication applications.

Applications:

  • Wireless Communication Systems: Employed in various wireless devices, such as mobile phones, cordless phones, and wireless LAN (WLAN) devices, to filter unwanted signals.
  • RF Transceivers: Used in the receiver section to isolate the desired signal and reject out-of-band interference, enhancing the receiver's sensitivity and selectivity.
  • Remote Control Systems: Integrated into remote control transmitters and receivers to ensure reliable communication by filtering spurious signals.
  • GPS Receivers: Utilized to filter out-of-band noise and interference, improving the accuracy and sensitivity of GPS signals.
  • Wireless Security Systems: Integrated into wireless security devices to filter and process signals for reliable intrusion detection.

Features:

  • Low Insertion Loss: Minimizes signal attenuation, allowing for efficient signal transmission and reception.
  • High Rejection: Provides excellent suppression of unwanted signals and noise outside the desired frequency band.
  • Temperature Stability: Maintains consistent performance over a wide range of operating temperatures.
  • Small Size: Enables integration into compact electronic devices, allowing for miniaturization.
  • Precise Center Frequency: Operates accurately at the specified center frequency, ensuring optimal performance.

Benefits:

  • Improved Signal Quality: Filters out unwanted noise and interference, resulting in a cleaner and more reliable signal.
  • Enhanced Communication Range: The low insertion loss ensures that signals can travel further with minimal attenuation.
  • Stable Performance: Operates reliably across a wide range of temperatures and environmental conditions, ensuring consistent performance.
  • Reduced Interference: Minimizes the impact of nearby RF signals on the device's performance, improving overall system reliability.
  • Compact Design: Enables the development of smaller and more portable wireless devices, meeting the demands of modern applications.

Additional Details:

The TB0571A SAW filter typically features an insertion loss of a few decibels (dB) and provides high rejection levels for frequencies outside the passband, often exceeding 40 dB. It is designed to operate at a specific center frequency, as determined by the application requirements. The filter is typically housed in a small surface-mount package, such as a 3x3 mm or 5x5 mm SMD package, allowing for easy integration into printed circuit boards. The operating temperature range generally spans from -40°C to +85°C. The materials used in the SAW filter construction are selected for their piezoelectric properties and temperature stability, ensuring reliable and consistent performance over its operational life. Detailed specifications regarding the filter's performance, including insertion loss, passband ripple, group delay, and impedance matching, can be found in the manufacturer's datasheet. SAW filters such as the TB0571A play a crucial role in modern RF communication systems by providing excellent filtering performance in a compact and reliable package.

You May Also Be Interested in

Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4419 $58.5123
41+ $2.8240 $115.7840
64+ $2.7362 $175.1168
88+ $2.6473 $232.9624
113+ $2.5595 $289.2235
151+ $2.2950 $346.5450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 772 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess