EN
  • EN
  • DE

B340LB

Part No B340LB
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description 3.0A LOW VF SCHOTTKY BARRIER RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1150643-B340LB
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Defence, Military & Aerospace
Ultra Librarian 3D Model Ultra Librarian B340LB CAD Model

Description

Introducing the B340LB Schottky Barrier Rectifier from Diodes Incorporated

The B340LB is a robust and efficient Schottky barrier rectifier designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This rectifier is engineered to meet the demanding requirements of electronic applications where low voltage drop and energy efficiency are essential. Its compact footprint and high reliability make it an ideal choice for a wide range of power conversion applications.

Key Features

  • Low Forward Voltage Drop: The B340LB offers a low forward voltage drop, which enhances system efficiency by minimizing power loss during the rectification process.
  • High Current Capability: With a forward continuous current of 3A, the B340LB can handle high current demands, making it suitable for power-intensive applications.
  • Power Dissipation: This device has a power dissipation of 1.25W, ensuring that it can sustain a moderate amount of power without overheating.
  • Surface Mount Package: The B340LB comes in a surface-mount SMB package, which allows for efficient assembly and space-saving PCB design.
  • High Surge Capability: It is designed to withstand high surge currents, providing reliable performance under transient conditions.
  • RoHS Compliant: The product is compliant with RoHS standards, ensuring that it meets global environmental and regulatory requirements.

Applications

The B340LB is versatile and can be used in various applications, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Polarity protection devices
  • Low voltage, high frequency inverters

With its superior performance and reliability, the B340LB Schottky barrier rectifier from Diodes Incorporated is an excellent choice for designers looking to optimize their power management solutions. Whether it's for consumer electronics, automotive systems, or industrial equipment, this rectifier delivers the efficiency and durability required for today's cutting-edge electronic devices.

For detailed specifications and application notes, or to request samples, please visit the Diodes Incorporated official website or contact your local sales representative.

You May Also Be Interested in

NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess