EN
  • EN
  • DE
  • IT

B320B-13-93-F

Part No B320B-13-93-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer Diodes Incorporated
Win Source Part Number 222024-B320B-13-93-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B320B-13-93-F CAD Model

Description

The B320B-13-93-F is a high-performance Schottky barrier rectifier designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This device is engineered to offer efficient low voltage drop and high current capability, making it an ideal choice for a variety of electronic applications.

Key Features

  • Low Forward Voltage Drop: The B320B-13-93-F boasts a low forward voltage drop, which enhances power efficiency and reduces thermal dissipation during operation.
  • High Current Capability: With its ability to handle high currents, this rectifier is suitable for high-power density and high-efficiency applications.
  • Surface Mount Package: Encased in a surface-mount SMB package, the B320B-13-93-F is designed for compact PCB layouts and automated assembly processes, making it a convenient choice for mass production.
  • RoHS Compliant: This product complies with the RoHS directive, ensuring that it is free from hazardous substances and suitable for use in environmentally sensitive applications.

Applications

The versatility of the B320B-13-93-F allows it to be used in a wide range of applications, including but not limited to:

  • Power supply units
  • DC-DC converters
  • LED lighting
  • Battery charging systems
  • Automotive applications
  • Telecommunication equipment

Technical Specifications

The B320B-13-93-F has a maximum average rectified current of 3A and a peak reverse voltage of 20V. Its junction temperature ranges from -55°C to +150°C, which allows it to operate reliably in various environmental conditions. The device also features a low forward voltage of 0.71V at 3A, which contributes to its high efficiency.

Conclusion

In summary, Diodes Incorporated's B320B-13-93-F Schottky barrier rectifier is a superior choice for designers looking for a reliable, high-performance component. Its low forward voltage drop, high current capability, and compliance with RoHS standards make it an environmentally friendly and energy-efficient solution for modern electronic applications.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess