EN
  • EN
  • DE

PTH08080WBH

Part No PTH08080WBH
Manufacturer Texas Instruments
Catalog DC DC Converters
Description DC DC CONVERTER 0.9-5.5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 18V
Voltage - Output 1 0.9 ~ 5.5V
Current - Output (Max) 2.25A
Applications ITE (Commercial)
Features Remote On/Off, UVLO
Temperature Range - Operating -40°C ~ 85°C
Efficiency 93.5%
Mounting Type Through Hole
Case / Package 5-DIP Module
Size / Dimension 0.60" L x 0.50" W x 0.32" H (15.2mm x 12.7mm x 8.1mm)
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1538738-PTH08080WBH
Ultra Librarian 3D Model Ultra Librarian PTH08080WBH CAD Model

Description

N

You May Also Be Interested in

Cincon Electronics Co. LTD
DC DC CONVERTER 15V 101W
Need more? Email Us
Bel Power Solutions
DC/DC CONVERTER 12V 400W
Need more? Email Us
Traco Power
DC DC CONVERTER 5V 6W
Lowest to $81.4826
Cincon Electronics Co. LTD
DC DC CONVERTER 12V 100W
Need more? Email Us
Delta Electronics
DC DC CONVERTER 15V 2W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 15V 1W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 12V 15W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 15V 1W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 5V 2W
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess