Product Overview: B240LA-13 from Diodes Incorporated
The B240LA-13 is a robust and efficient surface-mount Schottky barrier rectifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This component is engineered to cater to a wide array of applications, ranging from low voltage, high-frequency inverters, free-wheeling, and polarity protection devices.
Key Features
- Low Forward Voltage Drop: The B240LA-13 boasts a low forward voltage drop, which enhances system efficiency by minimizing power loss during operation.
- High Current Capability: With a high forward surge current capability, this rectifier is well-suited for applications requiring a robust current handling capacity.
- Power and Space Efficiency: The device's compact SMA (DO-214AC) package ensures a minimal footprint on the PCB, making it an excellent choice for space-constrained applications without compromising power.
- High Reliability: Diodes Incorporated's commitment to quality ensures that the B240LA-13 is a highly reliable component, built to deliver consistent performance.
- Lead-Free Finish: The product has a matte tin-plated lead-free finish, which makes it compliant with RoHS standards, reducing the environmental impact and making it suitable for eco-friendly applications.
Applications
The B240LA-13 is versatile and can be employed in various electronic circuits. Its primary applications include:
- Switching power supplies
- Converters
- Free-wheeling diodes in power applications
- Reverse battery protection
- DC-DC module applications
Electrical Characteristics
With a repetitive peak reverse voltage of 40V and an average rectified forward current of 2.0A at TA = 70°C, the B240LA-13 is capable of meeting the requirements of various electronic systems. Its surge current rating and low power loss are indicative of its efficiency and durability in demanding situations.
Quality and Support
Diodes Incorporated provides extensive technical support and resources for the B240LA-13, ensuring that designers can integrate this component into their systems with confidence. The combination of performance, efficiency, and reliability makes the B240LA-13 an excellent choice for modern electronic applications.