EN
  • EN
  • DE

MAX465CWG-T

Part No MAX465CWG-T
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 70 °C
Min Operating Temperature 0 °C
RoHS Non-Compliant
Win Source Part Number 1075428-MAX465CWG-T
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX465CWG-T CAD Model

Description

The MAX465CWG-T is a high-performance, analog video multiplexer/demultiplexer from Maxim Integrated. This integrated circuit (IC) is designed to facilitate the routing of video signals in applications such as video editing, security systems, and broadcast equipment. Its compact design and advanced features make it an ideal choice for designers looking to create efficient and reliable video processing systems.

Key Features

  • Multiple Channels: The MAX465CWG-T offers multiple video channels, allowing for the simultaneous routing of several video signals.
  • High Bandwidth: With a wide bandwidth, this IC supports high-resolution video and maintains signal integrity even at higher frequencies.
  • Low Crosstalk: The device is engineered to minimize crosstalk between channels, ensuring clear and crisp video output.
  • Single Supply Operation: It operates on a single supply voltage, simplifying power supply design and reducing power consumption.
  • Compatibility: The MAX465CWG-T is compatible with NTSC, PAL, and SECAM video standards, making it versatile for various global video applications.

Applications

The versatility of the MAX465CWG-T makes it suitable for a wide array of video applications. These include:

  • Video Signal Routing
  • Security and Surveillance Systems
  • Video Editing Suites
  • Television Broadcast Equipment
  • Professional Video Switching Equipment

Product Specifications

The MAX465CWG-T is packaged in a 24-pin Wide Body SOIC (Small Outline Integrated Circuit) package, ensuring a compact footprint for space-constrained applications. It is also designed for an extended temperature range, making it suitable for industrial environments. The device's "T" suffix indicates tape and reel packaging, which is ideal for automated manufacturing processes.

Conclusion

Maxim Integrated's MAX465CWG-T is a robust solution for designers looking to implement advanced video signal routing in their products. With its high bandwidth, low crosstalk, and compatibility with multiple video standards, it stands as a top choice for a range of video applications. Its ease of use and efficient design are key to its popularity in the market.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess