EN
  • EN
  • DE

B240B-13-F

Part No B240B-13-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer Diodes Incorporated
Win Source Part Number 221956-B240B-13-F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B240B-13-F CAD Model

Description

Introducing the B240B-13-F Schottky Barrier Rectifier from Diodes Incorporated

Diodes Incorporated, a leading manufacturer in the semiconductor market, presents the B240B-13-F, a highly efficient Schottky barrier rectifier designed for those in need of a reliable power management solution. This diode is engineered to offer low forward voltage drop and high surge current capability, which makes it an ideal choice for a wide range of applications including power supply, voltage clamping, and protection circuits.

Key Features

  • Low Power Loss: The B240B-13-F boasts a low forward voltage drop, which translates to reduced power loss and improved efficiency in your electronic applications.
  • High Current Capability: With a maximum average rectified current of 2A, this component can handle significant power requirements, making it suitable for high-load circuits.
  • High Surge Capability: The device is capable of withstanding high surge currents, offering robust protection against sudden spikes in voltage, which is critical for the longevity and reliability of electronic systems.
  • Lead-Free and RoHS Compliant: In line with contemporary environmental standards, the B240B-13-F is completely lead-free and RoHS compliant, minimizing the environmental impact of your products.
  • SMB Package: Encased in a small and compact SMB package, this rectifier is designed for space-saving on PCBs without sacrificing performance.

Applications

The versatility of the B240B-13-F allows it to be integrated into a variety of electronic circuits. It is particularly well-suited for:

  • Low voltage, high frequency inverters
  • Free-wheeling diodes
  • DC/DC converters
  • Power supply applications
  • Polarity protection devices

With its exceptional performance characteristics, the B240B-13-F from Diodes Incorporated stands out as a superior choice for designers and engineers looking to enhance the efficiency and reliability of their power management systems. Its robust design ensures that it can meet the demanding requirements of modern electronic applications, providing a dependable solution for both commercial and industrial uses.

For detailed specifications and application notes, please refer to the official datasheet provided by Diodes Incorporated. Ensure that your designs are future-proof and environmentally conscious with the B240B-13-F Schottky Barrier Rectifier.

You May Also Be Interested in

General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess