EN
  • EN
  • DE

B140HW-7-F

Part No B140HW-7-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer Diodes Incorporated
Win Source Part Number 221944-B140HW-7-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B140HW-7-F CAD Model

Description

Introducing the B140HW-7-F from Diodes Incorporated

The B140HW-7-F is a robust, high-performance Schottky barrier rectifier designed by the renowned semiconductor manufacturer, Diodes Incorporated. This component is tailored for applications that demand high efficiency and reliability in power management tasks. The B140HW-7-F is part of Diodes Incorporated's extensive range of diodes, known for their quality and durability.

Key Features

  • High Current Capability: The B140HW-7-F is capable of withstanding a continuous forward current of 1A, making it suitable for high current applications.
  • Low Forward Voltage Drop: With a low forward voltage drop, this Schottky barrier rectifier ensures minimal power loss and higher efficiency in operation, which is critical for power-sensitive designs.
  • High Surge Capability: It is designed to handle surge currents effectively, providing robust performance under stress conditions.
  • Power Package: Encased in a SOD-123FL package, the B140HW-7-F is compact and suitable for space-constrained applications while still offering excellent thermal performance.
  • Lead-Free and RoHS Compliant: In line with modern environmental standards, this product is lead-free and RoHS compliant, making it a responsible choice for manufacturers concerned about ecological impacts.
  • High-Temperature Operation: The device is characterized for operation from -55°C to +150°C, ensuring reliability across a wide range of operating conditions.

Applications

The B140HW-7-F is ideal for a variety of applications, including:

  • Power supply units
  • DC-DC converters
  • Free-wheeling diodes
  • Polarity protection devices
  • Automotive applications
  • Portable devices and battery-powered circuits

With its combination of high efficiency, thermal stability, and compact form factor, the B140HW-7-F from Diodes Incorporated stands out as a prime choice for engineers and designers looking to enhance their power management systems. Its compliance with environmental standards also ensures that it is a future-proof component for a wide range of electronic products.

You May Also Be Interested in

Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess