EN
  • EN
  • DE

B120T-01LC

Part No B120T-01LC
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 228634-B120T-01LC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B120T-01LC CAD Model

Description

The B120T-01LC is a high-performance surface-mount Schottky barrier rectifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This diode is tailored to meet the requirements of a vast array of electronic applications, particularly those requiring efficient power management and high reliability.

Key Features

  • Low Forward Voltage Drop: The B120T-01LC offers a low forward voltage drop, which enhances system efficiency by minimizing power loss during conduction.
  • High Surge Capability: Designed to withstand high surge currents, this component is ideal for applications that experience frequent voltage spikes.
  • Thermal Performance: With an operating junction temperature range of -65°C to 125°C, the B120T-01LC can reliably perform in extreme thermal environments.
  • Power Dissipation: The device has a power dissipation rating that ensures stable operation under typical circuit conditions.
  • Low Leakage Current: It is characterized by its low leakage current, which is crucial for maintaining energy efficiency, especially in battery-powered devices.

Applications

The B120T-01LC is versatile and can be used in a variety of applications, including:

  • Power supply units
  • DC/DC converters
  • Automotive applications
  • Free-wheeling diodes in converters and motor control circuits
  • Reverse battery protection circuits
  • Portable electronic devices

Package and Compliance

The B120T-01LC comes in a compact SOD123 flat lead package, which is suitable for automated assembly processes and helps in saving PCB space. The product is RoHS compliant, ensuring that it meets the European Union's directives on the restriction of hazardous substances in electronic equipment.

Quality and Reliability

Diodes Incorporated is committed to providing products that meet the highest standards of quality and reliability. The B120T-01LC is no exception, undergoing rigorous testing to ensure its performance under various conditions. With its robust design and Diodes Incorporated's reputation for excellence, customers can trust the B120T-01LC for their critical design needs.

You May Also Be Interested in

KEC
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Toko America Inc.
Need more? Email Us
EPCOS (TDK)
SAW Components Low-Loss Filter for Mobile Communication 942,5 MHz
Lowest to $1.1642
EPCOS (TDK)
SAW Components Bandpass Filter 110,59 MHz / SAW Filter Band Pass 110.59MHz
Lowest to $5.4135
KEC
Lowest to $10.7300
Pulse
Lowest to $6.2566
EPCOS (TDK)
Need more? Email Us
Pulse
Telecom Transformer 2:1/1:1 0.5Ohm Prim. DCR 16 Terminal Gull Wing SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess