EN
  • EN
  • DE

B120Q-13-F

Part No B120Q-13-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 20V 1A SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 24 Weeks
Features Diode Schottky 20 V 1A Surface Mount SMA
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package DO-214AC, SMA
Case / Package SMA
Family Name B120
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862909-B120Q-13-F
Ultra Librarian 3D Model Ultra Librarian B120Q-13-F CAD Model

Description

Introducing the B120Q-13-F Schottky Barrier Rectifier from Diodes Incorporated

The B120Q-13-F is a state-of-the-art Schottky barrier rectifier designed and manufactured by the renowned semiconductor company, Diodes Incorporated. This high-efficiency diode is engineered to meet the needs of modern electronic circuits, offering a combination of low forward voltage drop and high current capability.

Key Features

  • Low Power Loss: The B120Q-13-F boasts a low forward voltage drop, which translates into reduced power loss and improved system efficiency. This makes it ideal for use in high-frequency inverters, DC-DC converters, and freewheeling diodes in a variety of applications.
  • High Current Capability: With a forward continuous current of 1A, this diode can handle significant current, making it suitable for high-current applications.
  • Thermal Performance: The device is encapsulated in an SMB package, which offers excellent thermal performance and a compact footprint for space-constrained applications.
  • Robustness: The B120Q-13-F is designed to withstand harsh conditions, featuring a maximum junction temperature of 150°C and the ability to handle peak surge currents effectively.
  • Lead-Free and RoHS Compliant: In alignment with modern environmental standards, this product is lead-free and RoHS compliant, minimizing the ecological footprint of your electronic designs.

Applications

The versatility of the B120Q-13-F allows it to be integrated into a wide array of electronic systems. Its superior thermal and electrical characteristics make it particularly well-suited for:

  • Power supply units
  • Automotive applications
  • LED lighting solutions
  • Portable devices and battery charging circuits
  • Solar power inverters
  • Telecommunication equipment

Product Specifications

The B120Q-13-F operates with a repetitive peak reverse voltage of 20V, ensuring compatibility with low voltage applications. It has a forward voltage of just 0.5V at 1A, which is indicative of its efficiency. The product is also characterized by a fast switching capability, which is crucial for high-speed circuit operations.

Diodes Incorporated's commitment to quality and performance is reflected in the B120Q-13-F Schottky barrier rectifier. With its superior design and robust construction, this component is an excellent choice for designers seeking to enhance the efficiency and reliability of their electronic products.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Micro Commercial Co
Interface
Lowest to $0.0880
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
630+ $0.0923 $58.1490
1,525+ $0.0758 $115.5950
2,360+ $0.0735 $173.4600
3,255+ $0.0711 $231.4305
4,205+ $0.0688 $289.3040
5,630+ $0.0616 $346.8080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,040 pieces
MOQ: 630 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess