EN
  • EN
  • DE

B0540WS-7-F

Part No B0540WS-7-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER / Rectifier Diode Schottky 40V 0.5A 2-Pin SOD-323 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer Diodes Incorporated
Win Source Part Number 221937-B0540WS-7-F
Popularity Medium
Supply and Demand Status Balance
Family Name B0540WS
Introduction Date April 26, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian B0540WS-7-F CAD Model

Description

Introducing the B0540WS-7-F Schottky Barrier Diode from Diodes Incorporated

The B0540WS-7-F is a high-performance Schottky barrier diode designed by Diodes Incorporated, a trusted name in the semiconductor industry. This diode is crafted to offer efficient voltage rectification with minimal power loss, making it an ideal choice for a wide range of electronic applications.

Key Features

  • Low Forward Voltage Drop: With its Schottky barrier design, the B0540WS-7-F ensures a low forward voltage drop, which translates to better energy efficiency and reduced heat generation during operation.
  • High Current Capability: Capable of supporting up to 500mA of continuous forward current, this diode can handle significant loads, making it suitable for high-density circuit designs.
  • Fast Switching Speed: The B0540WS-7-F boasts a quick reverse recovery time, which is essential for applications requiring fast switching capabilities, such as in power supply circuits and high-frequency inverters.
  • Surface Mount Package: Encased in a compact SOD-323 package, this diode is designed for surface mounting, which saves valuable PCB space and is compatible with automated assembly processes.
  • Lead-Free and RoHS Compliant: As an environmentally conscious product, the B0540WS-7-F is lead-free and RoHS compliant, meeting the requirements for hazardous substance restrictions.

Applications

The B0540WS-7-F is versatile and can be used in various electronic circuits. Some typical applications include:

  • DC-DC converters
  • Power supply circuits
  • LED lighting systems
  • Battery charging circuits
  • Voltage clamping applications
  • Reverse battery protection

Product Quality and Support

Diodes Incorporated is known for its commitment to quality, and the B0540WS-7-F is no exception. Each diode is subjected to rigorous testing to ensure reliability and performance. Additionally, Diodes Incorporated provides comprehensive technical support and resources to assist with product integration and troubleshooting.

Whether you are designing power management systems or looking to enhance the efficiency of your electronic devices, the B0540WS-7-F Schottky barrier diode from Diodes Incorporated is an excellent choice that combines performance, efficiency, and compact design.

You May Also Be Interested in

General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5940 $50.4900
180+ $0.5564 $100.1520
280+ $0.5376 $150.5280
400+ $0.5000 $200.0000
520+ $0.4813 $250.2760
650+ $0.4625 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,200 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess