EN
  • EN
  • DE

B0530LW-7-F

Part No B0530LW-7-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer Diodes Incorporated
Win Source Part Number 221931-B0530LW-7-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B0530LW-7-F CAD Model

Description

Introducing the B0530LW-7-F Schottky Barrier Rectifier from Diodes Incorporated

The B0530LW-7-F is a cutting-edge Schottky barrier rectifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This high-efficiency, surface-mount diode is engineered to meet the stringent requirements of today's electronic devices, offering a compact, power-efficient solution for a variety of applications.

Key Features

  • Low Forward Voltage Drop: The B0530LW-7-F boasts a low forward voltage drop, which enhances system efficiency by reducing power loss during operation. This characteristic is particularly beneficial in power-sensitive circuits.
  • High Current Capability: With a forward continuous current of 500mA, this Schottky barrier rectifier is capable of handling high current demands, making it suitable for high-performance applications.
  • Fast Switching Speed: The device offers fast switching capabilities, which minimizes switching losses and improves overall performance in high-frequency applications.
  • Low Power Loss: The low power loss of the B0530LW-7-F is a result of its Schottky barrier design, which ensures minimal heat generation and enhances the reliability of the device.
  • Surface Mount Package: The B0530LW-7-F comes in a compact SOD-123 package, which is ideal for space-constrained applications and allows for easy integration into various circuit designs.
  • Lead-Free and RoHS Compliant: In compliance with environmental regulations, the B0530LW-7-F is lead-free and RoHS compliant, making it a responsible choice for environmentally conscious organizations.

Applications

The versatility of the B0530LW-7-F makes it suitable for a broad range of applications, including:

  • DC/DC converters
  • Power supply units
  • LED lighting
  • Battery charging systems
  • Reverse polarity protection
  • Automotive applications
  • Portable electronic devices

With its superior performance characteristics, the B0530LW-7-F from Diodes Incorporated is an excellent choice for designers looking to enhance the efficiency and reliability of their electronic systems. Its robust design and compliance with environmental standards make it a forward-thinking solution for modern electronic challenges.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess