EN
  • EN
  • DE

B0520W-7

Part No B0520W-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer Diodes Incorporated
Win Source Part Number 221929-B0520W-7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B0520W-7 CAD Model

Description

The B0520W-7 is a high-performance Schottky Barrier Rectifier from the renowned semiconductor manufacturer Diodes Incorporated. This compact surface-mount device is designed to offer efficient low-voltage rectification with minimal power loss, making it an ideal choice for a wide range of electronic applications.

Key Features

  • Low Forward Voltage Drop: The B0520W-7 features a low forward voltage drop, which enhances power efficiency by reducing the amount of energy lost as heat during operation.
  • High Current Capability: With a forward continuous current rating of 0.5A, this Schottky rectifier can handle significant current levels, making it suitable for high-density circuit designs.
  • Fast Switching Speed: Schottky diodes are known for their fast switching capabilities, and the B0520W-7 is no exception. Its quick response time is beneficial for high-frequency applications.
  • Low Reverse Leakage: The device has a low reverse leakage current, which contributes to its overall efficiency and helps to prevent unnecessary power drain when the diode is reverse-biased.
  • Small Package Size: The B0520W-7 comes in a small SOD-123 package, which is ideal for space-constrained applications while still providing excellent thermal performance.

Applications

The B0520W-7 is versatile and can be used in various applications, including:

  • DC/DC converters
  • Power supply units
  • Battery charging circuits
  • LED lighting
  • Reverse voltage protection
  • Load switching

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The B0520W-7 is no exception, with its robust construction and adherence to stringent industry standards, ensuring that it performs consistently even under challenging conditions.

Environmental Compliance

The B0520W-7 is environmentally friendly, complying with RoHS directives which restrict the use of certain hazardous substances in electrical and electronic equipment. This commitment to sustainability makes it a responsible choice for modern electronic designs.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess