The AZ809ANSTR-G1, from Diodes Incorporated, is a precision micro-power voltage detector designed for systems requiring voltage monitoring and battery control. This device is an essential component for a wide range of applications, including portable electronics, microcontrollers, and power management systems.
Key Features
- High Accuracy: The AZ809ANSTR-G1 offers a detection voltage accuracy of ±2%, ensuring reliable operation and system stability.
- Low Power Consumption: With a quiescent current of only 1.5µA, this voltage detector is optimized for battery-powered applications where power efficiency is critical.
- Adjustable Voltage Threshold: Users can set a specific voltage threshold according to their system requirements, providing flexibility and adaptability for various scenarios.
- Built-in Hysteresis: The device features built-in hysteresis to prevent false triggering due to noise or transient voltage fluctuations.
- Wide Operating Voltage Range: It operates over a broad voltage range from 1.2V to 5.5V, accommodating a variety of power sources and conditions.
- Fast Response Time: The AZ809ANSTR-G1 reacts swiftly to under-voltage events, ensuring timely system responses and protection.
Applications
- Portable and battery-powered devices
- Microcontroller reset circuits
- Power management systems
- System power-on reset monitoring
Product Specifications
| Parameter |
Value |
| Detection Voltage Tolerance |
±2% |
| Operating Voltage Range |
1.2V to 5.5V |
| Quiescent Current |
1.5µA |
| Output Type |
Push-Pull |
| Package |
SOT-23 |
For detailed product information, datasheets, and support, visit the Diodes Incorporated website or contact their sales and technical support team. The AZ809ANSTR-G1 is a reliable solution for systems that demand accurate voltage detection and power supply supervision.