EN
  • EN
  • DE

AZ7042RTR-G1

Part No AZ7042RTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Description IC RESET GENERATOR SOT-89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Voltage Detector
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High/Active Low
Voltage - Threshold 4.2V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-89
Win Source Part Number 1021270-AZ7042RTR-G1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AZ7042RTR-G1 CAD Model

Description

The AZ7042RTR-G1 is a cutting-edge, high-performance voltage regulator from the renowned manufacturer Diodes Incorporated. This component is specifically designed to meet the rigorous demands of modern electronic devices, providing a stable and reliable power supply. It is an ideal solution for applications requiring efficient voltage regulation, such as portable electronics, home appliances, and industrial equipment.

Key Features

  • High Accuracy: The AZ7042RTR-G1 offers excellent output voltage accuracy, ensuring that your device operates within its optimal voltage range.
  • Low Dropout: It features a low dropout voltage, which enhances its efficiency and allows it to maintain regulation even when the supply voltage is close to the output voltage.
  • Adjustable Output: Users can adjust the output voltage to meet specific requirements, providing flexibility across different applications.
  • Thermal Protection: The device includes thermal protection features that prevent damage from overheating, thus ensuring longevity and reliability.
  • Current Limiting: Built-in current limiting protects the regulator and the downstream components from excessive current draw.

Applications

The versatility of the AZ7042RTR-G1 makes it suitable for a wide array of applications. It is commonly used in:

  • Consumer electronics like smartphones, tablets, and laptops
  • Home appliances such as smart thermostats and security systems
  • Industrial equipment including sensors, controllers, and automation systems
  • Battery-powered devices where power efficiency is critical

Technical Specifications

The AZ7042RTR-G1 operates within a specified input voltage range and can deliver a continuous output current, making it a robust choice for many electronic circuits. It comes in a compact package, suitable for space-constrained applications.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AZ7042RTR-G1 is no exception. It is manufactured to meet high industry standards, ensuring performance and durability. With a focus on reliability, this voltage regulator is an excellent choice for designers looking to enhance the stability and efficiency of their power management systems.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess