The AZ4558MTR-E1 is a high-performance dual operational amplifier from Diodes Incorporated, renowned for its exceptional audio characteristics and versatility in various electronic applications. This integrated circuit (IC) is designed to offer low noise, high gain, and a wide bandwidth, making it an ideal choice for audio pre-amplification, active filters, and many other analog signal processing tasks.
Key Features
- Operational Amplifier Type: Dual Op-Amp, providing two individual operational amplifiers in a single package for compact and efficient design.
- Supply Voltage Range: Typically ±3V to ±18V, allowing for flexible usage in a wide range of applications and power environments.
- Low Noise: Engineered to minimize noise, which is crucial for high-fidelity audio applications and sensitive instrumentation.
- High Gain Bandwidth Product: Offers a high slew rate and bandwidth, which are essential for fast signal processing and accurate reproduction of audio signals.
- Low Total Harmonic Distortion (THD): Ensures the clarity and integrity of the audio signal are maintained, making it suitable for high-end audio equipment.
- Stable with Capacitive Loads: Designed to perform reliably even with capacitive loads, thus broadening its application scope.
- Package: Available in a surface-mount package, which is ideal for modern, space-constrained electronic assemblies.
Applications
- Audio Pre-Amplifiers and Mixers
- Active Filters and Equalizers
- Signal Conditioning
- Analog-to-Digital Converter (ADC) Drivers
- Professional Audio Equipment
- Hi-Fi Equipment
Quality and Reliability
Diodes Incorporated is committed to delivering high-quality components. The AZ4558MTR-E1 is built to meet stringent industry standards, ensuring reliability and performance consistency. It is suitable for commercial-grade applications and is backed by the manufacturer's robust testing and quality assurance processes.
Ordering Information
The AZ4558MTR-E1 is available for order in reel packaging, facilitating ease of integration into automated manufacturing processes. For detailed ordering and pricing information, customers are encouraged to contact Diodes Incorporated or an authorized distributor.